The K-TEK MS10 is a horizontally mounted buoyancy level switch with a hermetically sealed SPDT magnetic contact, designed for liquid level sensing in process vessels via a 1-1/2 in. MNPT process connection. The switch housing is hex-shaped and constructed of 316/L stainless steel, with an insertion length of 4 in. as standard. It operates with a maximum process temperature of 450 °F and a maximum pressure of 1500 psig (standard) or 5000 psig with the HP option. The contact rating is 250 VAC / 1 A resistive or 100 VA, and 125 VDC / 0.5 A resistive or 100 W. It is certified for hazardous locations by FM, CSA, and ATEX. The float is magnetically isolated from the process, providing minimal sensitivity to fluid specific gravity changes.
The K-TEK MS10 is a Single-pole, Double-throw Electric Switch Capable of Sensing the Liquid Level inside a Process Vessel. The MS10 Requires No Preventative Maintenance as it is Totally Sealed. It Provides either a Normally Open or Normally Closed Dry Contact to Activate External Devices such as Alarms or Solenoids. Variations in Process Fluid Specific Gravity have Minimal Effect on the Level Measured because of the Small Size of the Integral Float.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Level Sensors |
| Product Number | MS10 |
| Product Name | Buoyancy Level Switch |
| Device Classification | Sensor Only |
| Number of Switch Points Range | 1 (#) |
| Media Type | Liquid |
| Level Measurement Type | Single Point or Multi-Point Level |