Epson Electronics America, Inc. Integrated Circuits (ICs) - Interface - Controllers S1R72C05B08E100

Description
Win Source Part Number: 1261706-S1R72C05B08E 100 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 348 Protocol: USB Function: Host Controller Interface: USB Current - Supply: 75mA Standards: USB 2.0 Voltage - Supply: 1.8V, 3.3V Package / Case: 121-TFBGA Supplier Device Package: 121-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1261706-S1R72C05B08E 100 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 348 Protocol: USB Function: Host Controller Interface: USB Current - Supply: 75mA Standards: USB 2.0 Voltage - Supply: 1.8V, 3.3V Package / Case: 121-TFBGA Supplier Device Package: 121-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1261706-S1R72C05B08E100 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1261706-S1R72C05B08E100
Integrated Circuits (ICs) - Interface - Controllers 1261706-S1R72C05B08E100
Win Source Part Number: 1261706-S1R72C05B08E 100 Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 348 Protocol: USB Function: Host Controller Interface: USB Current - Supply: 75mA Standards: USB 2.0 Voltage - Supply: 1.8V, 3.3V Package / Case: 121-TFBGA Supplier Device Package: 121-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Epson Electronics America Inc-Semiconductor Div Product Status: Obsolete

Win Source Part Number: 1261706-S1R72C05B08E100
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 348
Protocol: USB
Function: Host Controller
Interface: USB
Current - Supply: 75mA
Standards: USB 2.0
Voltage - Supply: 1.8V, 3.3V
Package / Case: 121-TFBGA
Supplier Device Package: 121-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Epson Electronics America Inc-Semiconductor Div
Product Status: Obsolete

Buy Now Datasheet
Controllers - S1R72C05B08E100 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
S1R72C05B08E100
Controllers S1R72C05B08E100
USB Host Controller USB 2.0 USB Interface 121-TFBGA (8x8)

USB Host Controller USB 2.0 USB Interface 121-TFBGA (8x8)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
S1R72C05B08E100
Integrated Circuits (ICs) - Interface - Controllers S1R72C05B08E100
IC CONTROLLER USB 121BGA

IC CONTROLLER USB 121BGA

Supplier's Site
USB Interface IC - S1R72C05B08E100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Interface IC
S1R72C05B08E100
USB Interface IC S1R72C05B08E100
USB Interface IC USB HS Host/Device controller w/IDE I/F

USB Interface IC USB HS Host/Device controller w/IDE I/F

Buy Now Datasheet
Interface - Controllers - S1R72C05B08E100 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
S1R72C05B08E100
Interface - Controllers S1R72C05B08E100
IC CONTROLLER USB 121BGA

IC CONTROLLER USB 121BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1261706-S1R72C05B08E100 S1R72C05B08E100 S1R72C05B08E100 S1R72C05B08E100 S1R72C05B08E100
Product Name Integrated Circuits (ICs) - Interface - Controllers Controllers Integrated Circuits (ICs) - Interface - Controllers USB Interface IC Interface - Controllers
Device Type Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage Other; 1.8V~ 3.3V 3.3V; Other; 1.8V, 3.3V 3.3V; Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Technology USB; USB USB; USB USB; USB
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1220347 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, driver
Features RoHS
Supply Voltage Other; 5.5 v
View Details
SN55188 Quadruple Line Driver - 5962-86889012A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
 - 74HC240DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP20
View Details
Modems - ICs and Modules - SI2418-A-FTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers