Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4051QM96Q1

Description
Win Source Part Number: 983944-CD74HCT4051QM 96Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 130Ohm -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 4.5V ~ 5.5V Voltage - Supply, Dual (V±): ±1V ~ 5V Channel Capacitance (CS(off), CD(off)): 5pF, 25pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-17264-1-NDR,296- 17264-6-NDR,-296-172 64-1-ND,-CD74HCT4051 QM96Q1-NDR,296-17264 -2-NDR,-296-17264-1, 296-17264-6,-296-172 64-1-NDR,2156-CD74HC T4051QM96Q1,TEXTISCD 74HCT4051QM96Q1,296- 17264-2,296-17264-1 Base Product Number: 74HCT4051
Request a Quote Datasheet
Description
Win Source Part Number: 983944-CD74HCT4051QM 96Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 130Ohm -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 4.5V ~ 5.5V Voltage - Supply, Dual (V±): ±1V ~ 5V Channel Capacitance (CS(off), CD(off)): 5pF, 25pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-17264-1-NDR,296- 17264-6-NDR,-296-172 64-1-ND,-CD74HCT4051 QM96Q1-NDR,296-17264 -2-NDR,-296-17264-1, 296-17264-6,-296-172 64-1-NDR,2156-CD74HC T4051QM96Q1,TEXTISCD 74HCT4051QM96Q1,296- 17264-2,296-17264-1 Base Product Number: 74HCT4051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 983944-CD74HCT4051QM96Q1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
983944-CD74HCT4051QM96Q1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 983944-CD74HCT4051QM96Q1
Win Source Part Number: 983944-CD74HCT4051QM 96Q1 Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Series: Automotive, AEC-Q100 Package: Tape & Reel Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) On-State Resistance (Max): 130Ohm -3db Bandwidth: 180MHz Channel-to-Channel Matching (ΔRon): 5Ohm Voltage - Supply, Single (V+): 4.5V ~ 5.5V Voltage - Supply, Dual (V±): ±1V ~ 5V Channel Capacitance (CS(off), CD(off)): 5pF, 25pF Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-17264-1-NDR,296- 17264-6-NDR,-296-172 64-1-ND,-CD74HCT4051 QM96Q1-NDR,296-17264 -2-NDR,-296-17264-1, 296-17264-6,-296-172 64-1-NDR,2156-CD74HC T4051QM96Q1,TEXTISCD 74HCT4051QM96Q1,296- 17264-2,296-17264-1 Base Product Number: 74HCT4051

Win Source Part Number: 983944-CD74HCT4051QM96Q1
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
On-State Resistance (Max): 130Ohm
-3db Bandwidth: 180MHz
Channel-to-Channel Matching (ΔRon): 5Ohm
Voltage - Supply, Single (V+): 4.5V ~ 5.5V
Voltage - Supply, Dual (V±): ±1V ~ 5V
Channel Capacitance (CS(off), CD(off)): 5pF, 25pF
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-17264-1-NDR,296-17264-6-NDR,-296-17264-1-ND,-CD74HCT4051QM96Q1-NDR,296-17264-2-NDR,-296-17264-1,296-17264-6,-296-17264-1-NDR,2156-CD74HCT4051QM96Q1,TEXTISCD74HCT4051QM96Q1,296-17264-2,296-17264-1
Base Product Number: 74HCT4051

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051QM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4051QM96Q1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4051QM96Q1
IC MUX 8:1 130OHM 16SOIC

IC MUX 8:1 130OHM 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 983944-CD74HCT4051QM96Q1 CD74HCT4051QM96Q1
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Human Machine Interface (HMI) - 762-6204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1906921 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
SN55ALS160 Octal General-Purpose Interface Bus Transceiver - 5962-8968001RA - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers