Rochester Electronics Interface - Interface - Sensor and Detector Interfaces - AD9842AJSTZ AD9842AJSTZ

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910094-AD9842AJSTZ Operating Temperature Range: -20°C ~ 85°C Package: Bag Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 31 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910094-AD9842AJSTZ Operating Temperature Range: -20°C ~ 85°C Package: Bag Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 31 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Sensor and Detector Interfaces - AD9842AJSTZ - 910094-AD9842AJSTZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - AD9842AJSTZ
910094-AD9842AJSTZ
Interface - Interface - Sensor and Detector Interfaces - AD9842AJSTZ 910094-AD9842AJSTZ
Manufacturer: Analog Devices Inc. Win Source Part Number: 910094-AD9842AJSTZ Operating Temperature Range: -20°C ~ 85°C Package: Bag Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 31 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910094-AD9842AJSTZ
Operating Temperature Range: -20°C ~ 85°C
Package: Bag
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 31
HTSUS: 8542.31.0001

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - AD9842AJSTZ - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
AD9842AJSTZ
Interface - Sensor and Detector Interfaces AD9842AJSTZ
IC CCD SIGNAL PROC 12BIT 48-LQFP

IC CCD SIGNAL PROC 12BIT 48-LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces
Product Number 910094-AD9842AJSTZ AD9842AJSTZ
Product Name Interface - Interface - Sensor and Detector Interfaces - AD9842AJSTZ Interface - Sensor and Detector Interfaces
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS16F95QML EIA-485/EIA-422A Differential Bus Transceivers - 5962-89615012A - Texas Instruments
Specs
Device Type Transceiver
Supply Voltage 5V
# of Tx 1 #
View Details
RF Front End (LNA + PA) - 2312-QPF4219SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VFQFN Exposed Pad
Pins 24 #
View Details
Interface module - 704-5004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Interface Transceiver IC - 702-SI3010-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers