Allegro MicroSystems Inc. Interface - Interface - Specialized - A4955GESTR-T A4955GESTR-T

Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969657-A4955GESTR-T Packaging: Tape & Reel (TR) Interface: Parallel Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 50 V Min Supply Voltage: 5.5 V
Request a Quote
Description
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969657-A4955GESTR-T Packaging: Tape & Reel (TR) Interface: Parallel Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 50 V Min Supply Voltage: 5.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - A4955GESTR-T - 969657-A4955GESTR-T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - A4955GESTR-T
969657-A4955GESTR-T
Interface - Interface - Specialized - A4955GESTR-T 969657-A4955GESTR-T
Manufacturer: Allegro MicroSystems, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969657-A4955GESTR-T Packaging: Tape & Reel (TR) Interface: Parallel Categories: Interface - Specialized Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 50 V Min Supply Voltage: 5.5 V

Manufacturer: Allegro MicroSystems, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969657-A4955GESTR-T
Packaging: Tape & Reel (TR)
Interface: Parallel
Categories: Interface - Specialized
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 50 V
Min Supply Voltage: 5.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 969657-A4955GESTR-T
Product Name Interface - Interface - Specialized - A4955GESTR-T
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2404-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specialized - 34R3435-CVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers