Seaward Group USA Series 3000 Model 3001

Description
The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high resolution (0.001 °C) at an economical price. To ensure that the very best measurements are achieved, PRT probe characteristics may be entered and stored using either CVd or ITS90 coefficients. The measuring current may be reduced by 0.707 to determine self-heating of the probe and may also be reversed automatically to optimise any thermal emf errors.
Description
The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high resolution (0.001 °C) at an economical price. To ensure that the very best measurements are achieved, PRT probe characteristics may be entered and stored using either CVd or ITS90 coefficients. The measuring current may be reduced by 0.707 to determine self-heating of the probe and may also be reversed automatically to optimise any thermal emf errors.

Suppliers

Company
Product
Description
Supplier Links
Series 3000 - Model 3001 - Seaward Group USA
Tampa, FL, USA
Series 3000
Model 3001
Series 3000 Model 3001
The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high resolution (0.001 °C) at an economical price. To ensure that the very best measurements are achieved, PRT probe characteristics may be entered and stored using either CVd or ITS90 coefficients. The measuring current may be reduced by 0.707 to determine self-heating of the probe and may also be reversed automatically to optimise any thermal emf errors.

The Series 3000 is a digital thermometer of very high accuracy (0.01 °C) and very high resolution (0.001 °C) at an economical price. To ensure that the very best measurements are achieved, PRT probe characteristics may be entered and stored using either CVd or ITS90 coefficients. The measuring current may be reduced by 0.707 to determine self-heating of the probe and may also be reversed automatically to optimise any thermal emf errors.

Supplier's Site

Technical Specifications

  Seaward Group USA
Product Category Temperature Indicators
Product Number Model 3001
Product Name Series 3000
Mounting Options Self-Contained/Stand Alone Instrument
Input Options Accepts Thermocouple Inputs; Accepts RTD Inputs
# of Inputs / Channels 0.0 #
Display Digital Readouts
Communications Interface Serial Interface; Parallel Interface
Unlock Full Specs
to access all available technical data

Similar Products

AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Multifunction Thermometer - PCE-THD 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Options Portable or Hand Held
Sensed Temperature Range -148 to 2502 F (-100 to 1372 C)
Input Options Permanent Sensor or Probe (Not detachable or Interchangeable); Accepts Thermocouple Inputs
View Details