The 28-02800 is a handheld thermocouple thermometer designed for accurate temperature measurements using J, K, T, and E thermocouple types. It operates over temperature ranges of -200 to 1000°C for J-type, -250 to 1372°C for K-type, -250 to 400°C for T-type, and -250 to 1000°C for E-type thermocouples. The device is calibrated using equipment traceable to NIST and conforms to NIST Monograph 175 revised to ITS-90. It displays readings in Celsius or Fahrenheit and is covered by a manufacturer's warranty against deviations from published specifications.
Easy to use automatic field calibration ensures accurate readings. IP54-rated case provides splash and dust resistance. Intrinsically safe UL listed - certify ed for Class I. Groups A, B, C, and D, Division 1. All models feature an ergonomic design, sealed silicone rubber keypad, IP54 splash - and dust resistant ABS/polycarbonate case, and a built-in tilt stand. They accept a wide variety of thermocouple probes with miniconnectors. Features automatic fi eld calibration-simply place the probe in a container packed with ice, fi ll with water, and press the "CAL" button; meter automatically recognizes the freezing point. Displays temperatures in ºF or ºC on large LCD. HOLD feature lets you freeze the display for later reading. Resolution is autoranging. Above 299.9º and below - 99.9º, thermometer automatically switched from standard 0.1º resolution to 1º resolution. Each thermometer is individually factory calibrated on a NIST-traceable calibrator. The thermometer has ±0.05 ºF conformity to NIST calibration tables.
| Pyromation | |
|---|---|
| Product Category | Temperature Indicators |
| Product Number | 28-02800 |
| Product Name | Handheld Thermocouple Pyrometer |
| Mounting Options | Portable or Hand Held; Self-Contained/Stand Alone Instrument |
| Sensed Temperature Range | -418 to 2501 F (-250 to 1372 C) |
| Input Options | Accepts Thermocouple Inputs |
| # of Inputs / Channels | 2 # |
| Local Interface | Digital Front Panel |