Tempco Electric Heater Corporation Multi-Level Strip Indicators

Description
Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature Reached: Indicated in change from white to black
Request a Quote Datasheet
Description
Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature Reached: Indicated in change from white to black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Level Strip Indicators -  - Tempco Electric Heater Corporation
Wood Dale, IL, United States
Multi-Level Strip Indicators
Multi-Level Strip Indicators
Specifications Material: Polyester for up to 160°C/320°F Polymide for above 160°C/320°F Accuracy: ± 1°C below 100°C/212°F ± 1% above 100°C/212°F Pressure-Sensitive Adhesive: Double sided low tack adhesive up to 160°C/320°F Label Color: Black printing on blue background Temperature Reached: Indicated in change from white to black

Specifications

Material:

Polyester for up to 160°C/320°F

Polymide for above 160°C/320°F

Accuracy:

± 1°C below 100°C/212°F
± 1% above 100°C/212°F

Pressure-Sensitive Adhesive:

Double sided low tack adhesive up to 160°C/320°F

Label Color:

Black printing on blue background

Temperature Reached:

Indicated in change from white to black
Supplier's Site Datasheet

Technical Specifications

  Tempco Electric Heater Corporation
Product Category Temperature Indicators
Product Name Multi-Level Strip Indicators
Mounting Options Other Installation Type
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details