Hoyt Electrical Instrument Works, Inc. Personal Safety Voltage Detector 288 SVD

Description
The Body-Prox 288SVD is a Personal Safety Voltage Proximity Detector. It is a designed to alert the user that they are approaching live equipment where dangerous voltage is present. The Body-Prox tells the user to stay at a safe distance from live equipments, therefore it protect and safeguard people from approaching dangerous Live High Voltage equipment or cable. Live Alert is shown by a ultra bright LED on the front panel and heard via a Buzzer. When Live equipment is detected near the user's body, the user will be alerted of the PROXIMITY OF LIVE equipment by the AUDIO ALERT (beeping) and the VISUAL ALERT (LED flashing) twice per second.The 288SVD is an ultra low consumption product and can be used for months without replacing the 9V battery. It can be tested by pressing both front panel buttons to proof the tester is working properly. Should the battery become too low, a low battery indication will beep the buzzer and lit the led shortly every 5 seconds. The Body-Prox is water proof and can be used in all weathers. It has no voltage selection and the user does not need to know how to operate complicated test equipment. It is designed to be simple to use. It only require to proof it's good working condition. This is done by simply depressing the two push buttons situated on the front panel.
Description
The Body-Prox 288SVD is a Personal Safety Voltage Proximity Detector. It is a designed to alert the user that they are approaching live equipment where dangerous voltage is present. The Body-Prox tells the user to stay at a safe distance from live equipments, therefore it protect and safeguard people from approaching dangerous Live High Voltage equipment or cable. Live Alert is shown by a ultra bright LED on the front panel and heard via a Buzzer. When Live equipment is detected near the user's body, the user will be alerted of the PROXIMITY OF LIVE equipment by the AUDIO ALERT (beeping) and the VISUAL ALERT (LED flashing) twice per second.The 288SVD is an ultra low consumption product and can be used for months without replacing the 9V battery. It can be tested by pressing both front panel buttons to proof the tester is working properly. Should the battery become too low, a low battery indication will beep the buzzer and lit the led shortly every 5 seconds. The Body-Prox is water proof and can be used in all weathers. It has no voltage selection and the user does not need to know how to operate complicated test equipment. It is designed to be simple to use. It only require to proof it's good working condition. This is done by simply depressing the two push buttons situated on the front panel.

Suppliers

Company
Product
Description
Supplier Links
Personal Safety Voltage Detector - 288 SVD - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Personal Safety Voltage Detector
288 SVD
Personal Safety Voltage Detector 288 SVD
The Body-Prox 288SVD is a Personal Safety Voltage Proximity Detector. It is a designed to alert the user that they are approaching live equipment where dangerous voltage is present. The Body-Prox tells the user to stay at a safe distance from live equipments, therefore it protect and safeguard people from approaching dangerous Live High Voltage equipment or cable. Live Alert is shown by a ultra bright LED on the front panel and heard via a Buzzer. When Live equipment is detected near the user's body, the user will be alerted of the PROXIMITY OF LIVE equipment by the AUDIO ALERT (beeping) and the VISUAL ALERT (LED flashing) twice per second.The 288SVD is an ultra low consumption product and can be used for months without replacing the 9V battery. It can be tested by pressing both front panel buttons to proof the tester is working properly. Should the battery become too low, a low battery indication will beep the buzzer and lit the led shortly every 5 seconds. The Body-Prox is water proof and can be used in all weathers. It has no voltage selection and the user does not need to know how to operate complicated test equipment. It is designed to be simple to use. It only require to proof it's good working condition. This is done by simply depressing the two push buttons situated on the front panel.

The Body-Prox 288SVD is a Personal Safety Voltage Proximity Detector. It is a designed to alert the user that they are approaching live equipment where dangerous voltage is present. The Body-Prox tells the user to stay at a safe distance from live equipments, therefore it protect and safeguard people from approaching dangerous Live High Voltage equipment or cable. Live Alert is shown by a ultra bright LED on the front panel and heard via a Buzzer. When Live equipment is detected near the user's body, the user will be alerted of the PROXIMITY OF LIVE equipment by the AUDIO ALERT (beeping) and the VISUAL ALERT (LED flashing) twice per second.The 288SVD is an ultra low consumption product and can be used for months without replacing the 9V battery. It can be tested by pressing both front panel buttons to proof the tester is working properly. Should the battery become too low, a low battery indication will beep the buzzer and lit the led shortly every 5 seconds. The Body-Prox is water proof and can be used in all weathers. It has no voltage selection and the user does not need to know how to operate complicated test equipment. It is designed to be simple to use. It only require to proof it's good working condition. This is done by simply depressing the two push buttons situated on the front panel.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Hipot Testers
Product Number 288 SVD
Product Name Personal Safety Voltage Detector
Types of Measurements AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

HYPOT® III 500 VA AC Hipot Tester - 3780 - Ikonix USA
Specs
Types of Measurements AC Dielectric; Arc Detection / Tracking; Insulation Resistance; Earth Continuity; AC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
H. V. Insulation Testers (1kV up) - 6211A IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V "C" x 8 Alkaline Batteries
Resistance Range 0.0 to 2.50E8 kohms
View Details