Microtest Corporation Hipot Tester 7630

Description
Standby screen display the current test mode: Message “ACW” for AC voltage testing, “DCW” for DC voltage testing, “IR” for insulation impedance testing, and readings of the voltage, current (resistance in IR mode), and test time of the measurement output port now. It displays the current voltage and test time settings if no test is running now. Mounted 8/16 channels expansion box saving space for production line and increasing capacity. Features 2 Channels Graphic LCD Built-in programmable PLC remote control interface Built-in discharge circuit AC/DC hipot and insulation test Arcing detection Built-in RS-232 and USB Device Adjustable ramp time True RMS measurement circuit
Datasheet
Description
Standby screen display the current test mode: Message “ACW” for AC voltage testing, “DCW” for DC voltage testing, “IR” for insulation impedance testing, and readings of the voltage, current (resistance in IR mode), and test time of the measurement output port now. It displays the current voltage and test time settings if no test is running now. Mounted 8/16 channels expansion box saving space for production line and increasing capacity. Features 2 Channels Graphic LCD Built-in programmable PLC remote control interface Built-in discharge circuit AC/DC hipot and insulation test Arcing detection Built-in RS-232 and USB Device Adjustable ramp time True RMS measurement circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hipot Tester - 7630 - Microtest Corporation
Xizhi Dist., New Taipei City, Taiwan
Hipot Tester
7630
Hipot Tester 7630
Standby screen display the current test mode: Message “ACW” for AC voltage testing, “DCW” for DC voltage testing, “IR” for insulation impedance testing, and readings of the voltage, current (resistance in IR mode), and test time of the measurement output port now. It displays the current voltage and test time settings if no test is running now. Mounted 8/16 channels expansion box saving space for production line and increasing capacity. Features 2 Channels Graphic LCD Built-in programmable PLC remote control interface Built-in discharge circuit AC/DC hipot and insulation test Arcing detection Built-in RS-232 and USB Device Adjustable ramp time True RMS measurement circuit

Standby screen display the current test mode: Message “ACW” for AC voltage testing, “DCW” for DC voltage testing, “IR” for insulation impedance testing, and readings of the voltage, current (resistance in IR mode), and test time of the measurement output port now. It displays the current voltage and test time settings if no test is running now. Mounted 8/16 channels expansion box saving space for production line and increasing capacity.

Features

  • 2 Channels
  • Graphic LCD
  • Built-in programmable PLC remote control interface
  • Built-in discharge circuit
  • AC/DC hipot and insulation test
  • Arcing detection
  • Built-in RS-232 and USB Device
  • Adjustable ramp time
  • True RMS measurement circuit
Supplier's Site Datasheet

Technical Specifications

  Microtest Corporation
Product Category Hipot Testers
Product Number 7630
Product Name Hipot Tester
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
AC Current Out 1.00E-7 to 0.0310 amps
DC Volts Out 10 to 6000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester (1kV below) - 2132 IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (SUM-3) x 8
Resistance Range 0.0 to 400000 kohms
View Details
Elite Series - E9021 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details