Tinsley Precision Instruments Insulation Tester 5871 (P/P1/D/E/F)

Description
Features of this product include: It can be used to measure insulation resistance of insulation materials and various electric equipment. Three rated output voltages available for one set. 3 1/2 Digit LCD display, auto ranging measurement ranges for easy reading. Output short circuit current is more than 1mA, serves powerful ability of charging capacitive loads. Dust-proof and damp-proof construction suited for outdoor use. Provide with low battery sign function. Auto discharge of test object. Safety requirement meets IEC61010-1:2001.
Datasheet
Description
Features of this product include: It can be used to measure insulation resistance of insulation materials and various electric equipment. Three rated output voltages available for one set. 3 1/2 Digit LCD display, auto ranging measurement ranges for easy reading. Output short circuit current is more than 1mA, serves powerful ability of charging capacitive loads. Dust-proof and damp-proof construction suited for outdoor use. Provide with low battery sign function. Auto discharge of test object. Safety requirement meets IEC61010-1:2001.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulation Tester - 5871 (P/P1/D/E/F) - Tinsley Precision Instruments
Braintree, United Kingdom
Insulation Tester
5871 (P/P1/D/E/F)
Insulation Tester 5871 (P/P1/D/E/F)
Features of this product include: It can be used to measure insulation resistance of insulation materials and various electric equipment. Three rated output voltages available for one set. 3 1/2 Digit LCD display, auto ranging measurement ranges for easy reading. Output short circuit current is more than 1mA, serves powerful ability of charging capacitive loads. Dust-proof and damp-proof construction suited for outdoor use. Provide with low battery sign function. Auto discharge of test object. Safety requirement meets IEC61010-1:2001.

Features of this product include:

  • It can be used to measure insulation resistance of insulation materials and various electric equipment.
  • Three rated output voltages available for one set.
  • 3 1/2 Digit LCD display, auto ranging measurement ranges for easy reading.
  • Output short circuit current is more than 1mA, serves powerful ability of charging capacitive loads.
  • Dust-proof and damp-proof construction suited for outdoor use.
  • Provide with low battery sign function.
  • Auto discharge of test object.
  • Safety requirement meets IEC61010-1:2001.
Supplier's Site Datasheet

Technical Specifications

  Tinsley Precision Instruments
Product Category Hipot Testers
Product Number 5871 (P/P1/D/E/F)
Product Name Insulation Tester
Types of Measurements Insulation Resistance; DC Hipot
AC Voltage Out 40 volts
AC Current Out 1.00E-6 amps
Testing Method Semi-automatic
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Tester - Zeta 50 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 1 to 5000 volts
Testing Method Semi-automatic
View Details
HiPot - TOS5052 - ValueTronics International, Inc.
Kikusui America, Inc.
View Details
Elite Series - E9021 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 100 to 5000 volts
View Details