Slaughter Company (SCI) HiPot 101/037

Description
The 101/037 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Breakdown Tester 50VA 20 Watts The Slaughter 101/037 is a HiPot Tester.
Description
The 101/037 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Breakdown Tester 50VA 20 Watts The Slaughter 101/037 is a HiPot Tester.

Suppliers

Company
Product
Description
Supplier Links
HiPot 101/037
The 101/037 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Breakdown Tester 50VA 20 Watts The Slaughter 101/037 is a HiPot Tester.

The 101/037 is a HiPot from Slaughter. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Breakdown Tester
  • 50VA
  • 20 Watts

The Slaughter 101/037 is a HiPot Tester.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 101/037
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Non-Destructive Measurement of Insulation Resistance - Zeta 50 - Sifam Tinsley UK
Specs
Types of Measurements Insulation Resistance
AC Voltage Out 100 to 5000 volts
Resistance Range 10 to 100000 kohms
View Details
H. V. Insulation Testers (1kV up) - 6211A IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V "C" x 8 Alkaline Batteries
Resistance Range 0.0 to 2.50E8 kohms
View Details
6-in-1 Electrical Safety Compliance Analyzer - 8206 - Ikonix USA
Specs
Types of Measurements Insulation Resistance; Earth Continuity; DC Hipot; AC Hipot
Testing Method Automatic
Display DigitalMeter; RS232; USB
View Details
Hipot, Insulation, Resistance and Ground Tester - Model 4320 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details