SCHURTER Inc Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, PC3, medical FBS1

Description
Description Shocksafe category PC3 Captive Fuse-Carrier, Slotted or Fingergrip Applications Medical Equipment
Request a Quote
Description
Description Shocksafe category PC3 Captive Fuse-Carrier, Slotted or Fingergrip Applications Medical Equipment
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FBS1 is a shock-safe fuseholder designed for medical equipment, accepting 5 x 20 mm fuse-links with a captive fuse carrier and slotted or fingergrip cap. It is panel-mounted with a front-side solder or quick-connect terminal (4.8 x 0.5 mm), rated for 250 VAC and 6.3 A (VDE) or 10 A (UL/CSA), with an IP40 degree of protection and ambient temperature range of -40 °C to 85 °C. The housing is thermoplastic, UL 94V-0, and the terminals are tin-plated copper alloy. It meets IEC 60127-6, IEC 60601-1 (1 MOPP), and IEC 62368-1 standards, and complies with CE, UKCA, RoHS, China RoHS, and REACH requirements. The maximum panel thickness is 7 mm, with a maximum fixing nut torque of 1.2 Nm. The dimensions are 43.4 mm in length with a 12.7 mm mounting hole spacing.

Datasheet Summary
Powered by GS/AI

The FBS1 is a shock-safe fuseholder designed for medical equipment, accepting 5 x 20 mm fuse-links with a captive fuse carrier and slotted or fingergrip cap. It is panel-mounted with a front-side solder or quick-connect terminal (4.8 x 0.5 mm), rated for 250 VAC and 6.3 A (VDE) or 10 A (UL/CSA), with an IP40 degree of protection and ambient temperature range of -40 °C to 85 °C. The housing is thermoplastic, UL 94V-0, and the terminals are tin-plated copper alloy. It meets IEC 60127-6, IEC 60601-1 (1 MOPP), and IEC 62368-1 standards, and complies with CE, UKCA, RoHS, China RoHS, and REACH requirements. The maximum panel thickness is 7 mm, with a maximum fixing nut torque of 1.2 Nm. The dimensions are 43.4 mm in length with a 12.7 mm mounting hole spacing.

Suppliers

Company
Product
Description
Supplier Links
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, PC3, medical - FBS1 - SCHURTER Inc
Santa Rosa, CA, United States
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, PC3, medical
FBS1
Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, PC3, medical FBS1
Description Shocksafe category PC3 Captive Fuse-Carrier, Slotted or Fingergrip Applications Medical Equipment

Description

  • Shocksafe category PC3
  • Captive Fuse-Carrier, Slotted or Fingergrip

Applications

  • Medical Equipment
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Fuse Holders
Product Number FBS1
Product Name Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap/Fingergrip, PC3, medical
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 to 10 amps
Rated Operating Voltage 250 volts
Mounting Panel Mount; Panel mount, Front Side
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Drawer; 1/4 x 1-1/4 in.; 2 pole; Fingergrip and Extra-Safe - 70080672 - Allied Electronics, Inc.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
View Details
Fuseholders - 486-3658-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting DIN Rail
View Details
2 suppliers
Fuse Holders - 8663413 - RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (Mini)
Approvals / Ratings UL; CSA; IEC; VDE
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details