The FIN is a screw-type fuseholder designed for 5 x 20 mm fuse-links, featuring a slotted cap and IP67 protection against dust and temporary submergence. It mounts on panels up to 6 mm thick with a fixing nut and has terminals aligned either parallel or 90° to the fuse axis. Rated for 250 VAC (VDE) and 250 VAC/DC (UL/CSA) at 10 A, it meets IEC 60127-6, UL 4248-1, and CSA C22.2 No. 4248.1 standards. The socket is made of black UL 94V-0 thermoplastic with tin-plated copper alloy terminals, and it operates from -40 °C to 85 °C. The unit weighs 6 g and has a dielectric strength exceeding 3 kV. It complies with RoHS, REACH, and China RoHS regulations.
Description
Unique Selling Proposition
| SCHURTER Inc | |
|---|---|
| Product Category | Fuse Holders |
| Product Number | FIN |
| Product Name | Shock-Safe Fuseholder, 5 x 20 mm, Slotted Cap, IP 67 |
| Standard Fuse Size Accomodated | 5mm x 20mm |
| Normal Operating Current | 10 amps |
| Rated Operating Voltage | 250 volts |
| Mounting | Panel Mount; Panel mount, Front Side |