SCHURTER Inc OGN 5 x 20 mm 10 A 250 VAC Open Design Thermoplastic Fuseholder 31.8221

Description
OGN 5 x 20 mm 10 A 250 VAC Open Design Thermoplastic Fuseholder
Datasheet
Description
OGN 5 x 20 mm 10 A 250 VAC Open Design Thermoplastic Fuseholder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OGN 5 x 20 mm 10 A 250 VAC Open Design Thermoplastic Fuseholder - 685-0031.8221 - Utmel Electronic Limited
Hong Kong, China
OGN 5 x 20 mm 10 A 250 VAC Open Design Thermoplastic Fuseholder
685-0031.8221
OGN 5 x 20 mm 10 A 250 VAC Open Design Thermoplastic Fuseholder 685-0031.8221
OGN 5 x 20 mm 10 A 250 VAC Open Design Thermoplastic Fuseholder

OGN 5 x 20 mm 10 A 250 VAC Open Design Thermoplastic Fuseholder

Supplier's Site
Fuse Block, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter - 85F224 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Block, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
85F224
Fuse Block, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter 85F224
FUSE BLOCK, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:250V; Voltage AC:0V RoHS Compliant: Yes

FUSE BLOCK, 5 X 20MM, PCB MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OGN Series; Voltage Rating VAC:250V; Voltage AC:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number 685-0031.8221 85F224
Product Name OGN 5 x 20 mm 10 A 250 VAC Open Design Thermoplastic Fuseholder Fuse Block, 5 X 20Mm, Pcb Mount; Fuse Holder Type Schurter
Normal Operating Current 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse Carrier for ¼
Specs
Normal Operating Current 10 to 20 amps
Rated Operating Voltage 250 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Fuse Blocks - VF-2003 -  - VICFUSE
Specs
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Street Lighting Fuse Boxes - 694884-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Fuseholder Open Design, 5 x 20 / 6.3 x 32 mm, THT, VDE: 250/500 VAC, UL/CSA: 1000 V, Cover, IEC 60335-1 - OGD - SCHURTER Inc
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 5mm x 20mm
Normal Operating Current 10 to 16 amps
Rated Operating Voltage 0.5000 to 1000 volts
View Details