Linemaster Switch Corporation Cordset SF-536-P

Description
SF-524-M: 6 foot long, 18 Gauge, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug SF-515-P34: 8 foot long, 18 Gage, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug SF-536-P: 8 foot long, 16 Gauge, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug SF-522-Q17: 8 foot long, 14 Gauge, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug
Request a Quote Datasheet
Description
SF-524-M: 6 foot long, 18 Gauge, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug SF-515-P34: 8 foot long, 18 Gage, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug SF-536-P: 8 foot long, 16 Gauge, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug SF-522-Q17: 8 foot long, 14 Gauge, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cordset -  - Linemaster Switch Corporation
Woodstock, CT, United States
Cordset
Cordset
SF-524-M: 6 foot long, 18 Gauge, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug SF-515-P34: 8 foot long, 18 Gage, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug SF-536-P: 8 foot long, 16 Gauge, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug SF-522-Q17: 8 foot long, 14 Gauge, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug
  • SF-524-M: 6 foot long, 18 Gauge, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug
  • SF-515-P34: 8 foot long, 18 Gage, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug
  • SF-536-P: 8 foot long, 16 Gauge, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug
  • SF-522-Q17: 8 foot long, 14 Gauge, 3 Conductor, SJT (Black) Outer Jacket, with attached 3 Prong Series Plug
Supplier's Site
Power Cord, Nema5-15P, 8Ft, Black; Connector Type A Linemaster - 04M4603 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15P, 8Ft, Black; Connector Type A Linemaster
04M4603
Power Cord, Nema5-15P, 8Ft, Black; Connector Type A Linemaster 04M4603
POWER CORD, NEMA5-15P, 8FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15P; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

POWER CORD, NEMA5-15P, 8FT, BLACK; Connector Type A:NEMA 5-15P; Connector Type B:NEMA 5-15P; Cable Length - Metric:2.44m; Current Rating:-; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:8ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Linemaster Switch Corporation Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 04M4603
Product Name Cordset Power Cord, Nema5-15P, 8Ft, Black; Connector Type A Linemaster
Number of Conductors 3
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details