Interpower North American 3x14 AWG Cable 86010600

Description
N.A. Current Rating: 18 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 13.7mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: MSHA accepted and printed on the cable. Meets UL62 and CSA requirements for SOOW cable.
Request a Quote
Description
N.A. Current Rating: 18 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 13.7mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: MSHA accepted and printed on the cable. Meets UL62 and CSA requirements for SOOW cable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 3x14 AWG Cable - 86010600 - Interpower
Oskaloosa, IA, United States
North American 3x14 AWG Cable
86010600
North American 3x14 AWG Cable 86010600
N.A. Current Rating: 18 N.A. Voltage Rating: 600 N.A. Min Fix Inst Op Temp: -40ºC N.A. Max Fix Inst Op Temp: +90ºC N.A. Flammability: FT2 Min Bend Radius: 6x Cable Diameter Cable Style: North American N.A. Conductor Size: 14 AWG Number of Conductors: 3 Cond. Color Code: Black/White/Green N.A. Cable Type: SOOW Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 13.7mm General Material: Rubber Oil Resistant: yes Fillerless: no Shielded: no CE Marking: no REMARKS: MSHA accepted and printed on the cable. Meets UL62 and CSA requirements for SOOW cable.

N.A. Current Rating: 18

N.A. Voltage Rating: 600

N.A. Min Fix Inst Op Temp: -40ºC

N.A. Max Fix Inst Op Temp: +90ºC

N.A. Flammability: FT2

Min Bend Radius: 6x Cable Diameter

Cable Style: North American

N.A. Conductor Size: 14 AWG

Number of Conductors: 3

Cond. Color Code: Black/White/Green

N.A. Cable Type: SOOW

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 13.7mm

General Material: Rubber

Oil Resistant: yes

Fillerless: no

Shielded: no

CE Marking: no

REMARKS: MSHA accepted and printed on the cable. Meets UL62 and CSA requirements for SOOW cable.

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86010600
Product Name North American 3x14 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland Class II Cord Set with C7 - 86243030 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Japanese 3x0.75mm°� HVCTF Cable - 86061040 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Japanese 3X0.75mm°� VCTF Cable - 86061010 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
Australia Class II Cord Set w/Angled C17 Connector - 86211620 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details