SCHURTER Inc VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black 6051.2147

Description
Description Interconnection Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Interconnection Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6051.2147 is an IEC interconnection cord with a C19 appliance connector and V-Lock interlocking system, designed for protection class I applications. It features a 1.0 m H05VV-F3G1.5 cable with 3 x 1.5 mm² conductors and a black housing. The cord is rated for 16 A at 250 VAC, 50/60 Hz, with a pin temperature limit of 70 °C. It complies with IEC 60320-1 and IEC 60320-3, supports dielectric strength of over 2 kVAC between L/N-PE, and meets IP20 protection. The connector is designed for use with aperture-mounted C20 inlets. Packaging is 75 pieces per unit.

Datasheet Summary
Powered by GS/AI

The 6051.2147 is an IEC interconnection cord with a C19 appliance connector and V-Lock interlocking system, designed for protection class I applications. It features a 1.0 m H05VV-F3G1.5 cable with 3 x 1.5 mm² conductors and a black housing. The cord is rated for 16 A at 250 VAC, 50/60 Hz, with a pin temperature limit of 70 °C. It complies with IEC 60320-1 and IEC 60320-3, supports dielectric strength of over 2 kVAC between L/N-PE, and meets IP20 protection. The connector is designed for use with aperture-mounted C20 inlets. Packaging is 75 pieces per unit.

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2147 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black
6051.2147
VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black 6051.2147
Description Interconnection Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Interconnection Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 6051.2147
Product Name VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black
Approvals RoHS; UL Listing Mark; VDE
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Switzerland, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6011.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, North America, V-Lock cord retaining, 1.5 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2061 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, India, V-Lock cord retaining, 2.0 m, Connector IEC C13, IS 694, black - 3-101-514 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter - 50H2590 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 7 amps
Rated Voltage 125 volts
View Details