SCHURTER Inc VAC19KS, China, V-Lock cord retaining, 2.0 m, Connector IEC C19, RVV 300/500 3x1.5, black 6051.2052

Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6051.2052 is a power cord with an IEC C19 appliance connector and V-Lock interlocking system, designed for industrial use with protection class I and a pin temperature rating of 70 °C. It features a 2.0 m RVV 300/500 cable with 3 × 1.5 mm² conductors in black, complying with China GB 2099 standard. The connector supports 16 A at 250 VAC, 50/60 Hz, with dielectric strength exceeding 2 kVDC between L-N and 2 kVAC between L/N-PE. It operates from -25 °C to 70 °C and meets IP20 protection. The cord set complies with IEC 60320-1, IEC 60320-3, IEC/UL 62368-1, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH. Packaging is 40 pieces per unit.

Datasheet Summary
Powered by GS/AI

The 6051.2052 is a power cord with an IEC C19 appliance connector and V-Lock interlocking system, designed for industrial use with protection class I and a pin temperature rating of 70 °C. It features a 2.0 m RVV 300/500 cable with 3 × 1.5 mm² conductors in black, complying with China GB 2099 standard. The connector supports 16 A at 250 VAC, 50/60 Hz, with dielectric strength exceeding 2 kVDC between L-N and 2 kVAC between L/N-PE. It operates from -25 °C to 70 °C and meets IP20 protection. The cord set complies with IEC 60320-1, IEC 60320-3, IEC/UL 62368-1, RoHS 2011/65/EU, China RoHS SJ/T 11363-2006, and REACH. Packaging is 40 pieces per unit.

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, China, V-Lock cord retaining, 2.0 m, Connector IEC C19, RVV 300/500 3x1.5, black - 6051.2052 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, China, V-Lock cord retaining, 2.0 m, Connector IEC C19, RVV 300/500 3x1.5, black
6051.2052
VAC19KS, China, V-Lock cord retaining, 2.0 m, Connector IEC C19, RVV 300/500 3x1.5, black 6051.2052
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet
Power Cords - 8920696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
8920696
Power Cords 8920696
Schurter 6051.2052 Power Cord

Schurter 6051.2052 Power Cord

Supplier's Site
Pwr Cord, Iec C19-Plug China, 6.6Ft; Connector Type A Schurter - 75T5625 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec C19-Plug China, 6.6Ft; Connector Type A Schurter
75T5625
Pwr Cord, Iec C19-Plug China, 6.6Ft; Connector Type A Schurter 75T5625
PWR CORD, IEC C19-PLUG CHINA, 6.6FT; Connector Type A:IEC 60320 C19; Connector Type B:Mains Plug, China; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC C19-PLUG CHINA, 6.6FT; Connector Type A:IEC 60320 C19; Connector Type B:Mains Plug, China; Cable Length - Metric:2m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc RS Components, Ltd. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords AC Power Cords
Product Number 6051.2052 8920696 75T5625
Product Name VAC19KS, China, V-Lock cord retaining, 2.0 m, Connector IEC C19, RVV 300/500 3x1.5, black Power Cords Pwr Cord, Iec C19-Plug China, 6.6Ft; Connector Type A Schurter
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

RoHS RoHS
Cord Length 78.74 inch (2000 mm) 78.74 inch (2000 mm) 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2067 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details
Cord Sets 10 A, North America, 3.0 m, Connector IEC C13, SJT 3x18 AWG, transparent - 4300.0920 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
VAC13KS, Italy, V-Lock cord retaining, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 3-107-569 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details