The 6051.2050 is an Australian standard power cord with an IEC C19 appliance inlet, V-Lock interlocking system, and a 2.0 m H05VV-F3G1.5 cable in black. It is rated for 16 A at 250 VAC, 50/60 Hz, with a pin temperature limit of 70 °C and protection class I. The connector meets AS/NZS 3112 and IEC 60320-3 standards, has an IP20 rating on the front side, and complies with RoHS, REACH, China RoHS, CE, and UKCA directives. The cable cross-section is 3 x 1.5 mm², and it is supplied in packaging units of 40 pieces.
Description
| SCHURTER Inc | RS Components, Ltd. | |
|---|---|---|
| Product Category | AC Power Cords | AC Power Cords |
| Product Number | 6051.2050 | 8920684 |
| Product Name | VAC19KS, Australia, V-Lock cord retaining, 2.0 m, Connector IEC C19, H05VV-F3G1.5, black | Power Cords |
| Approvals |
RoHS; UL Listing Mark; IEC/UL 62368-1 |
RoHS |
| Cord Length | 78.74 inch (2000 mm) | 78.74 inch (2000 mm) |
| Jacket Material |
Polyvinyl Chloride; PVC, black |
|
| Maximum Cable Temperature | -25 to 70 C (-13 to 158 F) |
IEC/UL 62368-1
PVC, black
IEC/UL 62368-1
PVC, black
IEC/UL 62368-1
PVC, transparent