SCHURTER Inc VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black 3-101-794

Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Description
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-101-794 is a North American power cord with an IEC C17 inlet, V-Lock interlocking system, and a NEMA 1-15 plug, designed for Class II appliances. It features a 3.0 m SJT 2x18 AWG cable in black, with a maximum pin temperature of 70 °C and rated for 10 A / 125 VAC at 50/60 Hz. The cord meets UL/CSA standards, is certified to IEC 60320-1, and complies with IEC/UL 62368-1 for IT equipment. It has IP20 protection, operates between -25 °C and 60 °C, and is constructed with a PVC housing. The connector is molded and designed for use with shuttered inlets.

Datasheet Summary
Powered by GS/AI

The 3-101-794 is a North American power cord with an IEC C17 inlet, V-Lock interlocking system, and a NEMA 1-15 plug, designed for Class II appliances. It features a 3.0 m SJT 2x18 AWG cable in black, with a maximum pin temperature of 70 °C and rated for 10 A / 125 VAC at 50/60 Hz. The cord meets UL/CSA standards, is certified to IEC 60320-1, and complies with IEC/UL 62368-1 for IT equipment. It has IP20 protection, operates between -25 °C and 60 °C, and is constructed with a PVC housing. The connector is molded and designed for use with shuttered inlets.

Suppliers

Company
Product
Description
Supplier Links
VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black - 3-101-794 - SCHURTER Inc
Santa Rosa, CA, United States
VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black
3-101-794
VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black 3-101-794
Description Power Cord Protection class II, Pin temperature 70 °C with V-Lock interlocking system

Description

  • Power Cord
  • Protection class II, Pin temperature 70 °C
  • with V-Lock interlocking system
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 3-101-794
Product Name VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Unlock Full Specs
to access all available technical data

Similar Products

Us Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7263 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
Pwr Cord, Iec C13/nema 5-15P, 6.6Ft; Connector Type A Schurter - 03K4998 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 125 volts
View Details
Overview Power Supply Cord with IEC Connector C13, V-Lock, straight - VAC13KS IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 23.62 inch (600 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, North America, 2.0 m, IEC SVT 3x18 AWG, black - 6009.1204 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details