SCHURTER Inc Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter 6047.6414

Description
CABLE ASSY, JIS 8303-IEC 320 C13, 2M; Connector to Connector:JIS 8303 to IEC 320 C13; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
Description
CABLE ASSY, JIS 8303-IEC 320 C13, 2M; Connector to Connector:JIS 8303 to IEC 320 C13; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, JIS 8303-IEC 320 C13, 2M is designed for power supply applications with a current rating of 7A and a voltage rating of 125VAC. It features a black PVC housing and is compliant with JIS 8303 standards. The cable can operate in temperatures ranging from -40 °C to 70 °C, making it suitable for various environments. It has an IP40 protection rating according to IEC 60529, indicating it is protected against solid objects larger than 1mm but not against water. This product is appropriate for appliances with protection classes I or II, adhering to IEC 61140 standards. The assembly is also compliant with CE, RoHS, and REACH regulations, ensuring it meets safety and environmental standards.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, JIS 8303-IEC 320 C13, 2M is designed for power supply applications with a current rating of 7A and a voltage rating of 125VAC. It features a black PVC housing and is compliant with JIS 8303 standards. The cable can operate in temperatures ranging from -40 °C to 70 °C, making it suitable for various environments. It has an IP40 protection rating according to IEC 60529, indicating it is protected against solid objects larger than 1mm but not against water. This product is appropriate for appliances with protection classes I or II, adhering to IEC 61140 standards. The assembly is also compliant with CE, RoHS, and REACH regulations, ensuring it meets safety and environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter - 50H2590 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter
50H2590
Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter 50H2590
CABLE ASSY, JIS 8303-IEC 320 C13, 2M; Connector to Connector:JIS 8303 to IEC 320 C13; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft

CABLE ASSY, JIS 8303-IEC 320 C13, 2M; Connector to Connector:JIS 8303 to IEC 320 C13; Cable Length - Metric:2m; Current Rating:7A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6.6ft

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 50H2590
Product Name Cable Assy, Jis 8303-Iec 320 C13, 2M; Connector To Connector Schurter
Cord Length 78.74 inch (2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 815917-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 7.2 inch (183 mm)
Rated Current 13 amps
View Details
Japanese Power Cord - 86277170 - Interpower
Specs
Cord Color Black
Approvals JIS C 3306
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
VAC17KS, Japan, V-Lock cord retaining, 2.0 m, Connector C17, VCTF 2x1.25, black - 3-146-746 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details