SCHURTER Inc VAC19KS, uninsulated wires, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black 6051.2129

Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Dismantling length 40 mm, 10 mm semi-stripped
Request a Quote Datasheet
Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Dismantling length 40 mm, 10 mm semi-stripped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, uninsulated wires, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2129 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, uninsulated wires, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black
6051.2129
VAC19KS, uninsulated wires, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black 6051.2129
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system Dismantling length 40 mm, 10 mm semi-stripped

Description

  • Power Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
  • Dismantling length 40 mm, 10 mm semi-stripped
Supplier's Site Datasheet
Power Cord, Iec C19-Free End, 6M; Connector To Connector Schurter - 29Y3321 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Iec C19-Free End, 6M; Connector To Connector Schurter
29Y3321
Power Cord, Iec C19-Free End, 6M; Connector To Connector Schurter 29Y3321
POWER CORD, IEC C19-FREE END, 6M; Connector to Connector:IEC 60320 C19 to Free End; Cable Length - Metric:6m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:19.7ft RoHS Compliant: Yes

POWER CORD, IEC C19-FREE END, 6M; Connector to Connector:IEC 60320 C19 to Free End; Cable Length - Metric:6m; Current Rating:16A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:-; Cable Length - Imperial:19.7ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords
Product Number 6051.2129 29Y3321
Product Name VAC19KS, uninsulated wires, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black Power Cord, Iec C19-Free End, 6M; Connector To Connector Schurter
Approvals RoHS; UL Listing Mark; VDE RoHS
Cord Length 236 inch (6000 mm) 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 1.8 m, Connector IEC C13, H05VV-F3G0.75 / SVT 3x18 AWG, black - 3-100-734 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 70.87 inch (1800 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC19KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 3-100-363 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, China, V-Lock cord retaining, 5.0 m, Connector IEC C13, RVV 300/500 3x1.0, black - 3-100-527 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Uk Cordset, Iec C13-Free End, 6.6 , 10A; Connector To Connector Schurter - 57AK7268 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details