SCHURTER Inc VAC19KS, United Kingdom, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black 3-107-922

Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system with fuse 13 A
Request a Quote
Description
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system with fuse 13 A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3-107-922 is a UK power cord with an IEC C19 appliance connector and V-Lock interlocking system, designed for protection class I applications. It features a 13 A fuse, H05VV-F3G1.5 cable with 3 x 1.5 mm² conductors, and a 6.0 m length. The cord is black and complies with UK BS 1363 standards. Operating temperature ranges from -25 °C to 70 °C, with a pin temperature rating of 70 °C. The plug has an IP20 protection rating and meets IEC 60320-1 and IEC 60320-3 standards. The product is CE marked, UKCA marked, RoHS compliant, and certified by ASTA. Molding is done with PVC housing.

Datasheet Summary
Powered by GS/AI

The 3-107-922 is a UK power cord with an IEC C19 appliance connector and V-Lock interlocking system, designed for protection class I applications. It features a 13 A fuse, H05VV-F3G1.5 cable with 3 x 1.5 mm² conductors, and a 6.0 m length. The cord is black and complies with UK BS 1363 standards. Operating temperature ranges from -25 °C to 70 °C, with a pin temperature rating of 70 °C. The plug has an IP20 protection rating and meets IEC 60320-1 and IEC 60320-3 standards. The product is CE marked, UKCA marked, RoHS compliant, and certified by ASTA. Molding is done with PVC housing.

Suppliers

Company
Product
Description
Supplier Links
VAC19KS, United Kingdom, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-107-922 - SCHURTER Inc
Santa Rosa, CA, United States
VAC19KS, United Kingdom, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black
3-107-922
VAC19KS, United Kingdom, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black 3-107-922
Description Power Cord Protection class I, Pin temperature 70 °C with V-Lock interlocking system with fuse 13 A

Description

  • Power Cord
  • Protection class I, Pin temperature 70 °C
  • with V-Lock interlocking system
  • with fuse 13 A
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number 3-107-922
Product Name VAC19KS, United Kingdom, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, United Kingdom, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6044.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; BSI
Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC13KS, uninsulated wires, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2099 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, North America, 2.5 m, Connector IEC C13, SJT 3x18 AWG, black - 6009.1315 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC17KS, United Kingdom, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-184 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details