SCHURTER Inc Cord Sets 15 A, North America, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black 6009.5195

Description
Description 1 Function: Power Cord, Protection class I Pin temperature 70 °C custom specific versions on request
Request a Quote
Description
Description 1 Function: Power Cord, Protection class I Pin temperature 70 °C custom specific versions on request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6009.5195 is a North American power cord with an IEC C19 appliance inlet and a NEMA 5-15 plug, designed for Protection Class I applications. The cord is made of SJT cable with 3x14 AWG conductors, measures 2.5 meters in length, and has a black housing. It is rated for 15 A at 125 VAC, 50/60 Hz, with a maximum pin temperature of 70 °C and an operating temperature range of -40 °C to 70 °C. The connector meets IEC 60320-1 and is suitable for use in equipment compliant with IEC/UL 62368-1. The front side provides IP40 protection. The product complies with RoHS 2011/65/EU and REACH regulations.

Datasheet Summary
Powered by GS/AI

6009.5195 is a North American power cord with an IEC C19 appliance inlet and a NEMA 5-15 plug, designed for Protection Class I applications. The cord is made of SJT cable with 3x14 AWG conductors, measures 2.5 meters in length, and has a black housing. It is rated for 15 A at 125 VAC, 50/60 Hz, with a maximum pin temperature of 70 °C and an operating temperature range of -40 °C to 70 °C. The connector meets IEC 60320-1 and is suitable for use in equipment compliant with IEC/UL 62368-1. The front side provides IP40 protection. The product complies with RoHS 2011/65/EU and REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Cord Sets 15 A, North America, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black - 6009.5195 - SCHURTER Inc
Santa Rosa, CA, United States
Cord Sets 15 A, North America, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black
6009.5195
Cord Sets 15 A, North America, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black 6009.5195
Description 1 Function: Power Cord, Protection class I Pin temperature 70 °C custom specific versions on request

Description

  • 1 Function:
  • Power Cord, Protection class I
  • Pin temperature 70 °C
  • custom specific versions on request
Supplier's Site Datasheet
Power Cords - 8702221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Cords
8702221
Power Cords 8702221
Schurter 6009.5195 Power Cord

Schurter 6009.5195 Power Cord

Supplier's Site
Power Cord, Nema5-15/iec, 2.5M, 15A, Black; Connector Type A Schurter - 85K8296 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, Nema5-15/iec, 2.5M, 15A, Black; Connector Type A Schurter
85K8296
Power Cord, Nema5-15/iec, 2.5M, 15A, Black; Connector Type A Schurter 85K8296
POWER CORD, NEMA5-15/IEC, 2.5M, 15A, BLACK; Connector Type A:IEC 60320 C19; Connector Type B:NEMA 5-15P; Cable Length - Metric:2.44m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes

POWER CORD, NEMA5-15/IEC, 2.5M, 15A, BLACK; Connector Type A:IEC 60320 C19; Connector Type B:NEMA 5-15P; Cable Length - Metric:2.44m; Current Rating:15A; Voltage Rating:125VAC; Jacket Color:Black; Product Range:-; Cable Length:2.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc RS Components, Ltd. Newark, An Avnet Company
Product Category AC Power Cords AC Power Cords AC Power Cords
Product Number 6009.5195 8702221 85K8296
Product Name Cord Sets 15 A, North America, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black Power Cords Power Cord, Nema5-15/iec, 2.5M, 15A, Black; Connector Type A Schurter
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

RoHS
Cord Length 98.43 inch (2500 mm) 98.43 inch (2500 mm) 98.43 inch (2500 mm)
Jacket Material

black

Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Australia, V-Lock cord retaining, 1.5 m, Connector IEC C13, V-75, black - 6051.2070 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cord Sets 10 A, North America, 2.5 m, Connector IEC C13, SJT 3x18 AWG, black - 6009.1315 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Overview Power Supply Cord with IEC Connector C13, V-Lock, IP54 - SC54C13KS - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cable Assy, Iec C14-Free End, 6.6Ft; Connector To Connector Schurter - 29Y3316 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details