Interpower ¼ x 1¼" Fuse Carrier for PC-Board Mount Fuseholde 809FBI

Description
N.A. Current Rating: See RemarksA Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: 130 C Flammability Rating: UL 94 V-0 Fuse Size : ¼" x 1¼" Terminal Material: Tin plated General Material: Thermoplastic/Brass Color: Gray CE Marking: yes REMARKS: FUSE sold separately. Current Ratings: VDE = 6.3A, SEMKO = 10A, CSA = 12A, and UL = 16A.
Request a Quote Datasheet
Description
N.A. Current Rating: See RemarksA Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: 130 C Flammability Rating: UL 94 V-0 Fuse Size : ¼" x 1¼" Terminal Material: Tin plated General Material: Thermoplastic/Brass Color: Gray CE Marking: yes REMARKS: FUSE sold separately. Current Ratings: VDE = 6.3A, SEMKO = 10A, CSA = 12A, and UL = 16A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
¼ x 1¼
Oskaloosa, IA, United States
¼ x 1¼" Fuse Carrier for PC-Board Mount Fuseholde
809FBI
¼ x 1¼" Fuse Carrier for PC-Board Mount Fuseholde 809FBI
N.A. Current Rating: See RemarksA Int'l Current Rating: 6.3A N.A. Voltage Rating: 250VAC Int'l Voltage Rating: 250VAC Temperature Rating: 130 C Flammability Rating: UL 94 V-0 Fuse Size : ¼" x 1¼" Terminal Material: Tin plated General Material: Thermoplastic/Brass Color: Gray CE Marking: yes REMARKS: FUSE sold separately. Current Ratings: VDE = 6.3A, SEMKO = 10A, CSA = 12A, and UL = 16A.

N.A. Current Rating: See RemarksA

Int'l Current Rating: 6.3A

N.A. Voltage Rating: 250VAC

Int'l Voltage Rating: 250VAC

Temperature Rating: 130 C

Flammability Rating: UL 94 V-0

Fuse Size : ¼" x 1¼"

Terminal Material: Tin plated

General Material: Thermoplastic/Brass

Color: Gray

CE Marking: yes

REMARKS: FUSE sold separately. Current Ratings: VDE = 6.3A, SEMKO = 10A, CSA = 12A, and UL = 16A.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category Fuse Holders
Product Number 809FBI
Product Name ¼ x 1¼" Fuse Carrier for PC-Board Mount Fuseholde
Normal Operating Current 6.3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 6.3 amps
Rated Operating Voltage 250 volts
View Details
PC-Board Mount Fuse Clip (with End Stops) - 8091A3399-10 - Interpower
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Mounting PC Mount
View Details