SCHURTER Inc Hldr, Fuse; 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Panel Mount; Screw 31.2321

Description
Front Side Fixing Nut Fastening Shocksafe Category PC2 for High Current, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The suitable for equipment with protection classes I and II according to IEC 60536.
Description
Front Side Fixing Nut Fastening Shocksafe Category PC2 for High Current, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The suitable for equipment with protection classes I and II according to IEC 60536.

Suppliers

Company
Product
Description
Supplier Links
Hldr, Fuse; 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Panel Mount; Screw - 70160278 - Allied Electronics, Inc.
Fort Worth, TX, USA
Hldr, Fuse; 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Panel Mount; Screw
70160278
Hldr, Fuse; 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Panel Mount; Screw 70160278
Front Side Fixing Nut Fastening Shocksafe Category PC2 for High Current, Fuse Holders Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight. The suitable for equipment with protection classes I and II according to IEC 60536.

Front Side Fixing Nut Fastening Shocksafe Category PC2 for High Current, Fuse Holders
Fuseholders for 5 × 20 mm or 1⁄4" × 11⁄4" fuses according to IEC 257, UL 512. All UL recognized; CSA certified. VDE, SEMKO, and SEV approved at 250 V. Various mounting styles for panel or PCB. All fuseholders complete with carriers except type FUL, ordered separately. IP 67 models are watertight.
The suitable for equipment with protection classes I and II according to IEC 60536.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fuse Holders
Product Number 70160278
Product Name Hldr, Fuse; 6.3 x 32 mm; 16 A; 250 V; Thermoset (UL 94 V-0); Panel Mount; Screw
Normal Operating Current 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1988-ND - DigiKey
Specs
Rated Operating Voltage 600 volts
Mounting Fuse Block; Chassis Mount
View Details
2 suppliers
Fuse Clip with End Stop - 3532 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; SMT/Rivet
View Details
3 suppliers
Fuse Holders - 6119302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Fuse Size Accomodated Other; (5mm)
View Details