Keystone Electronics Corp. Fiberglass Base Holder for 3 3AG Fuses 3542

Description
Part Number: 3542 # of Fuses: 3 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet
Request a Quote
Description
Part Number: 3542 # of Fuses: 3 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 3542 is a 3AG fuse block with a fiberglass base rated for 15 amps at 500 volts AC, designed to hold three 3AG fuses. The base is made of GPO-3 fiberglass, UL rated 94V-0, and the clips are brass with nickel plating. The operating temperature range is -58°F to +292°F (-50°C to +145°C). The unit has a length of 1.750 inches (44.5 mm) and is intended for rivet mounting. The product is not UL recognized.

Datasheet Summary
Powered by GS/AI

The 3542 is a 3AG fuse block with a fiberglass base rated for 15 amps at 500 volts AC, designed to hold three 3AG fuses. The base is made of GPO-3 fiberglass, UL rated 94V-0, and the clips are brass with nickel plating. The operating temperature range is -58°F to +292°F (-50°C to +145°C). The unit has a length of 1.750 inches (44.5 mm) and is intended for rivet mounting. The product is not UL recognized.

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Base Holder for 3 3AG Fuses - 3542 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Fiberglass Base Holder for 3 3AG Fuses
3542
Fiberglass Base Holder for 3 3AG Fuses 3542
Part Number: 3542 # of Fuses: 3 Current Rating: 15 Amps Finish/Plating: Nickel Plate Fuse Entry: Vertical Fuse Size: 3AG Material: FiberGlass Mounting: Rivet

Part Number: 3542

  • # of Fuses: 3
  • Current Rating: 15 Amps
  • Finish/Plating: Nickel Plate
  • Fuse Entry: Vertical
  • Fuse Size: 3AG
  • Material: FiberGlass
  • Mounting: Rivet
Buy Now Datasheet
Fuseholders - 36-3542-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
36-3542-ND
Fuseholders 36-3542-ND
Fuse Block 15A 500V 3 Circuit Cartridge Chassis Mount

Fuse Block 15A 500V 3 Circuit Cartridge Chassis Mount

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Fuse Holders Fuse Holders
Product Number 3542 36-3542-ND
Product Name Fiberglass Base Holder for 3 3AG Fuses Fuseholders
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Unlock Full Specs
to access all available technical data

Similar Products

Snap-In PC Fuse Clip - 3562 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated Other; (5mm)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
Press-In PC Fuse Clip - 3530 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 5/8" Length (1AG); 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); 1/4" Diameter, 7/8" Length (7AG); 1/4" Diameter, 1" Length (8AG)
Normal Operating Current 15 amps
Mounting Fuse Clip; THM
View Details
3 suppliers
5mm Fully insulated Holder - 4525 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 5mm x 20mm
Normal Operating Current 10 amps
Mounting THM
View Details
4 suppliers
2AG Fuse Fuse Cover, PVC - 3521C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 0.177" Diameter, 0.578" (2AG)
View Details