HydraCheck Inc. PD Series – Test Coupler PD Series

Description
The PD Series test coupler is designed to make the gauge connection to a PD Series test nipple, safe, effortless and spill-free! Screw the test coupler directly onto the 1/4′ NPT connection on your pressure gauge for quick, easy pressure readings from any test nipple. Used in conjunction with the PD Series Test Nipple. Compatible with John Deere, Genie, and Caterpillar®. Features: Flush-face poppet valves minimize air inclusion and spillage, provide easy-to-clean surfaces, and help to prevent contamination. Grip-tight knurled sleeves help to make connecting and disconnecting easy, even while wearing gloves. PD couplers are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications. Specifications: Material: Steel Seal Material: Nitrile Maximum Working Pressure: 6000 PSI (414 bar) Temperature Rating: -40 to +250˚F (-40 to +121˚C) Connect Force-Assembly: 41 lbs. (100 PSI) Disconnect Force-Assembly: 20 lbs. (100 PSI) Media: Suitable for hydraulic oils and other mineral based fluids
Request a Quote
Description
The PD Series test coupler is designed to make the gauge connection to a PD Series test nipple, safe, effortless and spill-free! Screw the test coupler directly onto the 1/4′ NPT connection on your pressure gauge for quick, easy pressure readings from any test nipple. Used in conjunction with the PD Series Test Nipple. Compatible with John Deere, Genie, and Caterpillar®. Features: Flush-face poppet valves minimize air inclusion and spillage, provide easy-to-clean surfaces, and help to prevent contamination. Grip-tight knurled sleeves help to make connecting and disconnecting easy, even while wearing gloves. PD couplers are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications. Specifications: Material: Steel Seal Material: Nitrile Maximum Working Pressure: 6000 PSI (414 bar) Temperature Rating: -40 to +250˚F (-40 to +121˚C) Connect Force-Assembly: 41 lbs. (100 PSI) Disconnect Force-Assembly: 20 lbs. (100 PSI) Media: Suitable for hydraulic oils and other mineral based fluids
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Salt Lake City, UT, USA
PD Series – Test Coupler
PD Series
PD Series – Test Coupler PD Series
The PD Series test coupler is designed to make the gauge connection to a PD Series test nipple, safe, effortless and spill-free! Screw the test coupler directly onto the 1/4′ NPT connection on your pressure gauge for quick, easy pressure readings from any test nipple. Used in conjunction with the PD Series Test Nipple. Compatible with John Deere, Genie, and Caterpillar®. Features: Flush-face poppet valves minimize air inclusion and spillage, provide easy-to-clean surfaces, and help to prevent contamination. Grip-tight knurled sleeves help to make connecting and disconnecting easy, even while wearing gloves. PD couplers are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications. Specifications: Material: Steel Seal Material: Nitrile Maximum Working Pressure: 6000 PSI (414 bar) Temperature Rating: -40 to +250˚F (-40 to +121˚C) Connect Force-Assembly: 41 lbs. (100 PSI) Disconnect Force-Assembly: 20 lbs. (100 PSI) Media: Suitable for hydraulic oils and other mineral based fluids

The PD Series test coupler is designed to make the gauge connection to a PD Series test nipple, safe, effortless and spill-free!

Screw the test coupler directly onto the 1/4″ NPT connection on your pressure gauge for quick, easy pressure readings from any test nipple.

Used in conjunction with the PD Series Test Nipple. Compatible with John Deere, Genie, and Caterpillar®.

Features:

  • Flush-face poppet valves minimize air inclusion and spillage, provide easy-to-clean surfaces, and help to prevent contamination.
  • Grip-tight knurled sleeves help to make connecting and disconnecting easy, even while wearing gloves.
  • PD couplers are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications.

Specifications:

  • Material: Steel
  • Seal Material: Nitrile
  • Maximum Working Pressure: 6000 PSI (414 bar)
  • Temperature Rating: -40 to +250˚F (-40 to +121˚C)
  • Connect Force-Assembly: 41 lbs. (100 PSI)
  • Disconnect Force-Assembly: 20 lbs. (100 PSI)
  • Media: Suitable for hydraulic oils and other mineral based fluids
Supplier's Site
PD Series – Test Nipples -  - HydraCheck Inc.
Salt Lake City, UT, USA
PD Series – Test Nipples
PD Series – Test Nipples
PD Series couplings provide easy connection for pressure gauges and/or specialized diagnostic equipment. Typically PD nipples are permanently mounted in the system at threaded test ports, in rigid tubing, or in hose assemblies. PD couplers are then attached to test instruments. Used in conjunction with the PD Series Test Coupler. Compatible with John Deere, Genie, and Caterpillar®. Features: Flush-face poppet valves minimize air inclusion and spillage, provide easy-to-clean surfaces, and help to prevent contamination. Nipples are machined from high tensile steel for strength to withstand 6000 PSI continuous operating pressure. PD nipples are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications. Specifications: Material: Steel Seal Material: Nitrile Maximum Working Pressure: 6000 PSI (414 bar) Temperature Rating: -40 to +250˚F (-40 to +121˚C) Connect Force-Assembly: 41 lbs. (100 PSI) Disconnect Force-Assembly: 20 lbs. (100 PSI) Media: Suitable for hydraulic oils and other mineral based fluids

PD Series couplings provide easy connection for pressure gauges and/or specialized diagnostic equipment.

Typically PD nipples are permanently mounted in the system at threaded test ports, in rigid tubing, or in hose assemblies. PD couplers are then attached to test instruments.

Used in conjunction with the PD Series Test Coupler. Compatible with John Deere, Genie, and Caterpillar®.

Features:

  • Flush-face poppet valves minimize air inclusion and spillage, provide easy-to-clean surfaces, and help to prevent contamination.
  • Nipples are machined from high tensile steel for strength to withstand 6000 PSI continuous operating pressure.
  • PD nipples are designed to meet or exceed SAE J1502 and ISO 15171-1 design and performance specifications.

Specifications:

  • Material: Steel
  • Seal Material: Nitrile
  • Maximum Working Pressure: 6000 PSI (414 bar)
  • Temperature Rating: -40 to +250˚F (-40 to +121˚C)
  • Connect Force-Assembly: 41 lbs. (100 PSI)
  • Disconnect Force-Assembly: 20 lbs. (100 PSI)
  • Media: Suitable for hydraulic oils and other mineral based fluids
Supplier's Site

Technical Specifications

  HydraCheck Inc. HydraCheck Inc.
Product Category Hydraulic Fittings Tube Fittings
Product Number PD Series
Product Name PD Series – Test Coupler PD Series – Test Nipples
Fitting Type Quick Coupler; Coupling Fitting Coupling Fitting; Quick Coupler; Hydraulic Fitting
Unlock Full Specs
to access all available technical data