Clippard Push-Quick Fitting PQ-RT06M2

Description
Push-Quick Run "T", 6 mm, R1/4
Request a Quote
Description
Push-Quick Run "T", 6 mm, R1/4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Push-Quick run tee for 6 mm tubing with R1/4 female NPT thread, featuring a 14 mm hex body and 1.140 inch overall length. Fittings in this series include a green release button and are supplied with pre-applied sealant for pipe threads.

Datasheet Summary
Powered by GS/AI

Push-Quick run tee for 6 mm tubing with R1/4 female NPT thread, featuring a 14 mm hex body and 1.140 inch overall length. Fittings in this series include a green release button and are supplied with pre-applied sealant for pipe threads.

Suppliers

Company
Product
Description
Supplier Links
Push-Quick Fitting - PQ-RT06M2 - Clippard
Cincinnati, OH, United States
Push-Quick Fitting
PQ-RT06M2
Push-Quick Fitting PQ-RT06M2
Push-Quick Run "T", 6 mm, R1/4

Push-Quick Run "T", 6 mm, R1/4

Supplier's Site Datasheet

Technical Specifications

  Clippard
Product Category Pneumatic Fittings
Product Number PQ-RT06M2
Product Name Push-Quick Fitting
Fitting Type Tube Fitting; Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Push-Quick Fitting - PQ-BT06M2 - Clippard
Specs
Fitting Type Tube Fitting; Tee Fitting
Connection Type Push-to-Connect; Tube - Male English Straight Thread; R 1/4
Material Thermoplastic
View Details
Minimatic® Slip-On Fitting - X22-202 - Clippard
Specs
Fitting Type Hose Fitting; Cross 4-Way Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Nickel Plated
View Details
2 suppliers
Push-Quick Reduced Branch - PQ-RB0504 - Clippard
Specs
Fitting Type Tube Fitting; Reducer Fitting
View Details
Push-Quick Fitting - PQ-SU05 - Clippard
Specs
Fitting Type Tube Fitting; Bulkhead Fitting
Connection Type Push-to-Connect
Material Thermoplastic
View Details