Skyworks MIS Chip Capacitors are available in a wide range of sizes and capacitance values. They are frequently used in applications requiring DC blocking, and RF bypassing, or as a fixed capacitance tuning element in filters, oscillators, and matching networks. The devices have a dielectric composed of thermally grown silicon dioxide over which a layer of silicon nitride is deposited. This dielectric possesses a low temperature coefficient of capacitance, very high insulation resistance. The devices also exhibit excellent long term stability making them suitable for high reliability applications. The capacitors have a high dielectric breakdown which permits the use of thin dielectrics resulting in larger capacitance per unit area than our previous catalog offerings. The temperature coefficient is less that 50 ppm/ °C, and operation is suitable from -65 °C to 200 °C. Compared to ceramic capacitors, Skyworks MIS chip capacitors offer higher Q, and a lower insertion loss of 0.04 dB, in a 50 Ohm system. Insulation resistance is greater than 105M Ohm. To accommodate high volume automated assembly methods, wafers can be supplied on expanded film frame. To reduce cost, chips can be supplied with only sample testing packaged in vials. Packaging in waffle packs with 100% electrical test and visual inspection is available if required.
Features
Applications
MIS Chip Capacitors
CAP SILICON 100PF 20% 100V SMD
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1246775-SC10002430
Series: SC
Packaging: Tray
Operating Temperature Range: -65°C ~ 200°C
Features: High Reliability
Package: Nonstandard Chip
Applications: High Temperature
Capacitance: 100pF
Tolerance: ±20%
Height: 0.006" (0.15mm)
Size: 0.024" L x 0.030" W (0.61mm x 0.76mm)
Voltage - Breakdown: 100V
Categories: Capacitors
Manufacturer Homepage: www.skyworksinc.com
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
100pF Silicon Capacitor 100V Nonstandard Chip
Skyworks Solutions, Inc. | Richardson RFPD | Lingto Electronic Limited | Win Source Electronics | DigiKey | |
---|---|---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
Product Number | SC10002430 | SC10002430 | SC10002430 | 1246775-SC10002430 | 863-1226-ND |
Product Name | MIS Chip Capacitors | Silicon Chip Capacitors (Wire bondable) | Silicon Capacitors | Silicon Capacitors - SC10002430 | Silicon Capacitors |
Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
Applications | RF / Microwave | ||||
Capacitance Range | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | 1.00E-4 microF | |
Capacitance Type | Fixed |