The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. The 101C333U040AE2B variant has a capacitance of 33,000 µF, a rated voltage of 40 Vdc, and a case code of AE, with dimensions of 1 3/8 inches in diameter and 5 1/8 inches in length. It features a high post terminal and standard insulation. The part has a maximum ESR of 11.3 mΩ at 25 °C and a rated ripple current of 19.6 A at 85 °C. It meets a 5,000-hour load life endurance test at 105 °C under full load, with capacitance tolerance of -10% to +75% and an impedance ratio of Z/|Z| ≤ 3 from -55 °C to +25 °C. The construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation in all mounting orientations.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C333U040AE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |