Features :
● metallized polypropylene
● low high frequency loss
● low internal temperature rise
● flame retardant epoxy powder encapsulation (UL94 V-0)
Features :
● metallized polypropylene
● low high frequency loss
● low internal temperature rise
● flame retardant epoxy powder encapsulation (UL94 V-0)
Shenzhen Weidy Industrial Development Co., Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | W37(CBB21S series) |
Product Name | Polypropylene film capacitor |
Configuration / Form Factor | Leaded Capacitor |
Technology | Film Capacitors; Single-Layer; Wound |
Applications | General Purpose; High Frequency; Lighting; Power Supply |
Metallized Dielectric | Metallized Dielectric |
Capacitance Type | Fixed |