Features :
● specially designed for capacitor step-down circuit connected in series with power supply, such as electricity meter, LED drive module, etc
● metallized polypropylene membrane structure
● excellent self-healing performance, able to withstand overvoltage impact
● excellent capacitance stability under long-term load
● excellent moisture resistance
● flame retardant epoxy powder encapsulation (UL94 V-0)
Shenzhen Weidy Industrial Development Co., Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | W49(CBB21B(E) series) |
Product Name | Capacitive Voltage-reduction Capacitors |
Configuration / Form Factor | Leaded Capacitor |
Technology | Film Capacitors; Single-Layer; Wound |
Applications | General Purpose; Lighting; Power Supply |
Metallized Dielectric | Metallized Dielectric |
Capacitance Type | Fixed |