SCHURTER Inc Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter 3-118-974

Description
POWER ENTRY MODULE W/LINE FILTER, 10A/QC; Current Rating:10A; Voltage Rating:250VAC; Product Range:DG12 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:400µH; Leakage Current Max:500µARoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE W/LINE FILTER, 10A/QC; Current Rating:10A; Voltage Rating:250VAC; Product Range:DG12 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:400µH; Leakage Current Max:500µARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter
95AC5478
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter 95AC5478
POWER ENTRY MODULE W/LINE FILTER, 10A/QC; Current Rating:10A; Voltage Rating:250VAC; Product Range:DG12 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:400µH; Leakage Current Max:500µARoHS Compliant: Yes

POWER ENTRY MODULE W/LINE FILTER, 10A/QC; Current Rating:10A; Voltage Rating:250VAC; Product Range:DG12 Series; Capacitance:0.22µF; Filter Terminals:Quick Connect; Filter Type:Standard; Inductance Min:400µH; Leakage Current Max:500µARoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 95AC5478
Product Name Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details