The Cadent™ 6 Syringe Pump is a programmable, maintenance-free precision liquid metering device with a 60 mm stroke driven by a stepper motor and precision ball screw, available in three mechanical resolutions: 12K, 24K, and 48K. It provides a plunger lift force of 120 lbs at 12K resolution and up to 140 lbs at 24K and 48K resolutions, with a flow rate range of 46.9 nL/hr to 2.5 mL/min and flow accuracy of ±1% at full stroke. It operates from 2°C to 50°C (36°F to 122°F), supports RS-232, RS485, and CANbus communication, and is compliant with REACH, RoHS, UL, CE, and CSA standards. The unit is designed for use in analytical, biotechnology, medical device, and diagnostic applications.
This programmable, maintenance-free syringe pump features a 60mm stroke driven by a stepper motor and precision ball screw. Available in three mechanical resolutions (12K, 24K, 48K), it provides powerful lift force and valve torque, ensuring exceptional precision, accuracy, and durability.
| IMI Life Science | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | 102675 |
| Product Name | Cadent™ 6 Syringe Pump |
| Pump Type | Syringe Pump |