Certex UK Compact Electric Pump EHW 1650 RC Code EHW 1650 RC 5201100551001

Description
Holmatro Compact electric pump EHW 1650 RC. Unique specifications: Ideal for small spaces Lightweight Can be used both horizontally and vertically Suitable for single-acting tools and cylinders With option B the pump is suitable for lifting applications Standard supplied with: Waterproof (IP 54) Remote Control with 2.3 m long electric cord Additional information: To have a safe and controlled system, assemble you Compact electric pump with advised components: Option A: Pressure gauge for reading the pressure (art no 100.182.158) Option B: Needle valve & pressure gauge (art no 100.182.162) System components for full functioning system Also available: Hydraulic cylinders 700 bar Hydraulic hoses 700bar System components to complete your hydraulic system Other hydraulic pump units 700bar to control the cylinder(s)
Request a Quote
Description
Holmatro Compact electric pump EHW 1650 RC. Unique specifications: Ideal for small spaces Lightweight Can be used both horizontally and vertically Suitable for single-acting tools and cylinders With option B the pump is suitable for lifting applications Standard supplied with: Waterproof (IP 54) Remote Control with 2.3 m long electric cord Additional information: To have a safe and controlled system, assemble you Compact electric pump with advised components: Option A: Pressure gauge for reading the pressure (art no 100.182.158) Option B: Needle valve & pressure gauge (art no 100.182.162) System components for full functioning system Also available: Hydraulic cylinders 700 bar Hydraulic hoses 700bar System components to complete your hydraulic system Other hydraulic pump units 700bar to control the cylinder(s)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC - 5201100551001 - Certex UK
Harworth, United Kingdom
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC
5201100551001
Compact Electric Pump EHW 1650 RC Code EHW 1650 RC 5201100551001
Holmatro Compact electric pump EHW 1650 RC. Unique specifications: Ideal for small spaces Lightweight Can be used both horizontally and vertically Suitable for single-acting tools and cylinders With option B the pump is suitable for lifting applications Standard supplied with: Waterproof (IP 54) Remote Control with 2.3 m long electric cord Additional information: To have a safe and controlled system, assemble you Compact electric pump with advised components: Option A: Pressure gauge for reading the pressure (art no 100.182.158) Option B: Needle valve & pressure gauge (art no 100.182.162) System components for full functioning system Also available: Hydraulic cylinders 700 bar Hydraulic hoses 700bar System components to complete your hydraulic system Other hydraulic pump units 700bar to control the cylinder(s)

Holmatro Compact electric pump EHW 1650 RC.

Unique specifications:

  • Ideal for small spaces
  • Lightweight
  • Can be used both horizontally and vertically
  • Suitable for single-acting tools and cylinders
  • With option B the pump is suitable for lifting applications

Standard supplied with:

  • Waterproof (IP 54) Remote Control with 2.3 m long electric cord

Additional information:

To have a safe and controlled system, assemble you Compact electric pump with advised components:

  • Option A: Pressure gauge for reading the pressure (art no 100.182.158)
  • Option B: Needle valve & pressure gauge (art no 100.182.162)
  • System components for full functioning system

Also available:

  • Hydraulic cylinders 700 bar
  • Hydraulic hoses 700bar
  • System components to complete your hydraulic system
  • Other hydraulic pump units 700bar to control the cylinder(s) 
Supplier's Site

Technical Specifications

  Certex UK
Product Category Liquid Handling Pumps
Product Number 5201100551001
Product Name Compact Electric Pump EHW 1650 RC Code EHW 1650 RC
Pump Type Hydraulic Fluid Pump
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 58 H 2 - 5201100142038 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details