The SLA series is a miniature high-power relay designed for switching applications up to 30A at 250VAC, with contact forms including Form A, Form B, and Form C. It is available in open and sealed types, with a sealed variant offering washable construction. The relay has a nominal coil power of 0.90W for standard models, operates at 12VDC, and meets dielectric strength ratings of 4000VAC between coil and contact. It complies with IEC60335-1 and IEC60079-15 standards and holds UL, C-UL, TÜV, and VDE approvals. The physical dimensions are 45.2mm × 42.51mm × 23.6mm with a weight of approximately 24.0g for the sealed type. Typical applications include automotive, air conditioning, heating and ventilation, and home appliances.
Typical Application
| Sanyou Electrical Appliances, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | SLA-118DJ |
| Product Name | Power Relay |
| Poles | Single Pole (SP) |