Allen-Bradley / Rockwell Automation Industrial Relay 700-CF220F

Description
MCS-CF Control Relay, 2 N.O. / 2 N.C., 220-230V 50Hz
Request a Quote
Description
MCS-CF Control Relay, 2 N.O. / 2 N.C., 220-230V 50Hz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CF220F is an IEC control relay with 2 normally open and 2 normally closed contacts, designed for industrial control applications. It has a 220-230 V AC coil operating at 50 Hz and features standard contacts with silver alloy contact material. The relay is available in a 4-pole configuration with screw terminals and complies with IEC 60947-5-1 for mechanically linked contact performance. It supports auxiliary contact blocks for front mounting and is rated for AC-12 and AC-15 duty cycles with a pilot duty of 2 A and 2 A respectively at 40 °C.

Datasheet Summary
Powered by GS/AI

The 700-CF220F is an IEC control relay with 2 normally open and 2 normally closed contacts, designed for industrial control applications. It has a 220-230 V AC coil operating at 50 Hz and features standard contacts with silver alloy contact material. The relay is available in a 4-pole configuration with screw terminals and complies with IEC 60947-5-1 for mechanically linked contact performance. It supports auxiliary contact blocks for front mounting and is rated for AC-12 and AC-15 duty cycles with a pilot duty of 2 A and 2 A respectively at 40 °C.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relay - 700-CF220F - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Industrial Relay
700-CF220F
Industrial Relay 700-CF220F
MCS-CF Control Relay, 2 N.O. / 2 N.C., 220-230V 50Hz

MCS-CF Control Relay, 2 N.O. / 2 N.C., 220-230V 50Hz

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CF220F
Product Name Industrial Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB040VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relay - 700-CF040R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Industrial Relay - 700-CFM220D - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details