Finder S.p.A. con unico socio Type 20.22 - Modular step relay 16A 202280080000

Description
Type 20.22 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC or DC coil Identification label Connection with illuminated pushbuttons via the Type 026.00 adaptor. Cadmium-free contacts
Request a Quote Datasheet
Description
Type 20.22 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC or DC coil Identification label Connection with illuminated pushbuttons via the Type 026.00 adaptor. Cadmium-free contacts
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 20.22 - Modular step relay 16A - 202280080000 - Finder S.p.A. con unico socio
Almese TO, Italy
Type 20.22 - Modular step relay 16A
202280080000
Type 20.22 - Modular step relay 16A 202280080000
Type 20.22 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting. Features include: Width: one module 17.4 mm Test button and mechanical indicator 7 sequences AC or DC coil Identification label Connection with illuminated pushbuttons via the Type 026.00 adaptor. Cadmium-free contacts

Type 20.22 Modular step relays, 16A, double phase switch, 35 mm rail (EN 60715) mounting.

Features include:

  • Width: one module 17.4 mm
  • Test button and mechanical indicator
  • 7 sequences
  • AC or DC coil
  • Identification label
  • Connection with illuminated pushbuttons via the Type 026.00 adaptor.
  • Cadmium-free contacts
Supplier's Site Datasheet

Technical Specifications

  Finder S.p.A. con unico socio
Product Category Electromechanical Relays
Product Number 202280080000
Product Name Type 20.22 - Modular step relay 16A
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
Unlock Full Specs
to access all available technical data

Similar Products

Type 27.05 - Step relay 10A - 270581100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Panel
Approvals EAC-1, CE-2, ukca, IMQ-grande
NO 2
View Details
Type 20.22 - Modular step relay 16A - 202290484000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170124310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details