The 56.OA21.1231 is a safety relay with force-guided contacts, designed for use in safety circuits compliant with IEC 60204, EN 60204, and EN ISO 13849. It features a 3 NO/1 NC contact configuration and operates at 12 VDC with a coil resistance of 240 Ω and a voltage range of 9.0 to 16.8 VDC. The relay is mounted on a PCB with a footprint of 5.2 mm × 2.5 mm for the non-S-Type variant. It meets DIN EN 50205 and IEC/EN 61810 standards, with contact material specified as AgNi10+0.2 µm Au. The device is certified for applications under OSHA CFR 1910 and the European Machinery Directive 2006/42/EC.
Altech’s line of safety relays are manufactured by DOLD, a company well know in Europe for its quality safety relays. The products presented in this catalog will help you meet requirements of Machinery Directive EMD 89/392 EEC, important international safety standards, CE-marking demand, and more, when exporting your machinery or equipment.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 56.OA21.1231 |
| Product Name | Safety Relays |
| Mounting | Socket or Plug-in Style |
| Approvals | TÜV, UL, cUL |
| NO | 1 |
| NC | 1 |
| Maximum Switching Current | 6.00 amps |