Win Source Part Number: 1347205-A3251LLTTR
Category: Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Features: Programmable Trip Point
Package: Tape & Reel
Standard Package: 1,000
Technology: Hall Effect
Output Type: Open Collector
Function: Unipolar Switch
Polarization: South Pole
Current - Supply (Max): 7 mA
Current - Output (Max): 20mA
Sensing Range: Programmable
Voltage - Supply: 4.2V ~ 24V
Mounting Type: Surface Mount
Package / Case: TO-243AA
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -40°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Magnetic Sensor Chips |
| Product Number | 1347205-A3251LLTTR |
| Product Name | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic |