Allegro Microsystems A1102EUA-T
Allegro Microsystems A1102EUA-T
Allegro Microsystems A1102EUA-T
Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 090850-A1102EUA-T
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 7.5mA
Current - Output (Max): 25mA
Sensing Range: 24.5mT Trip, 6mT Release
Family Name: A1102
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 3-SIP
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: -40°C to 85°C
Alternative Parts (Cross-Reference): A1102ELHLT-T; A1102LUA-T;
Introduction Date: March 24, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
MAGNETIC SWITCH UNIPOLAR 3SIP
MAGNETIC SWITCH UNIPOLAR 3SIP
HALL EFFECT SWITCH, 245G, 20 mA, 3-SIP; Hall Effect Type:Switch; Operate Point Typ:180G; Release Point Typ:125G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:SIP; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Sensor Chips |
| Product Number | 6807481 | 6807481P | 090850-A1102EUA-T | A1102EUA-T | A1102EUA-T | 31K6572 |
| Product Name | Motion Sensor ICs | Motion Sensor ICs | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1102EUA-T | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Hall Effect Switch, 245G, 20 Ma, 3-Sip; Hall Effect Type Allegro Microsystems |
| Package / Mounting |
Ultra mini sip Ultra mini sip |
Ultra Mini SIP | 3-SIP | Through Hole | ||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Sensor Type | Magnetic | Magnetic | Magnetic |