Embedded Data Systems Point Sensor Magnetic Door PS-MAGNETICDOOR

Description
64-Bit unique ID with 24-bit Digital Counter Switch for installation and service mode indication Up to 600-foot range Transmits immediately on status change Up to 100 transmitters can coexist Battery lasts from 2 to 5 years Very small (1.3” X 2.1” X .6”) ABS Enclosure Complies with part 15 of the FCC rules Water resistant coating on PCB CRC-16 checked Status, ID and counter data Internal Loop antenna Low Cost Part # - 3005-31 - Point Sensor Magnetic Door, 418 MHz Part # - 5002-09-MD - Point Sensor Magnetic Door, 433 MHz The Point Sensor Magnetic Door wireless transmitter is a battery operated digital counter sensor with a microprocessor controlled 418 MHz or 433MHz. FCC certified radio transmitter. The Point Sensor Magnetic Door has an on board time of day clock that allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information is read from a Dallas Semiconductor 1-wire digital device, counter data is read from a 24-bit internal counter register. This information is combined with a CRC-16 error check and transmitted in a very short data packet that results in a transmitter on time of only 15 milliseconds. This architecture allows the Point Sensor Magnetic Door to consume very little energy and a battery life of 2 to 5 years results. The Point Sensor Magnetic Door electronics are coated with a conformal material which provides a moisture barrier against condensation. Submersion in water is not recommended. A pushbutton switch in the ABS cover allows the user to activate the service mode. The service switch has three functions: 1) The Point Sensor Magnetic Door is shipped with the transmitter turned off, anytime the Point Sensor Magnetic Door is to be shipped the transmitter should be turned off or placed in a shielded container to prevent interference. Start the Point Sensor Magnetic Door by a momentarily push of the service switch (you will feel the button click) the Point Sensor Magnetic Door is started. 2) The service switch is used as an aid to installation, when the service switch is pushed a data transmission occurs immediately and a special mark is introduced in the ID field of the transmitted data packet to indicate which sensor is in service or installation. 3) The service switch is used to put the Point Sensor Magnetic Door in a quiescent mode (no transmissions and very low power consumption), this is the state the Point Sensor Magnetic Door is in when …
Description
64-Bit unique ID with 24-bit Digital Counter Switch for installation and service mode indication Up to 600-foot range Transmits immediately on status change Up to 100 transmitters can coexist Battery lasts from 2 to 5 years Very small (1.3” X 2.1” X .6”) ABS Enclosure Complies with part 15 of the FCC rules Water resistant coating on PCB CRC-16 checked Status, ID and counter data Internal Loop antenna Low Cost Part # - 3005-31 - Point Sensor Magnetic Door, 418 MHz Part # - 5002-09-MD - Point Sensor Magnetic Door, 433 MHz The Point Sensor Magnetic Door wireless transmitter is a battery operated digital counter sensor with a microprocessor controlled 418 MHz or 433MHz. FCC certified radio transmitter. The Point Sensor Magnetic Door has an on board time of day clock that allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information is read from a Dallas Semiconductor 1-wire digital device, counter data is read from a 24-bit internal counter register. This information is combined with a CRC-16 error check and transmitted in a very short data packet that results in a transmitter on time of only 15 milliseconds. This architecture allows the Point Sensor Magnetic Door to consume very little energy and a battery life of 2 to 5 years results. The Point Sensor Magnetic Door electronics are coated with a conformal material which provides a moisture barrier against condensation. Submersion in water is not recommended. A pushbutton switch in the ABS cover allows the user to activate the service mode. The service switch has three functions: 1) The Point Sensor Magnetic Door is shipped with the transmitter turned off, anytime the Point Sensor Magnetic Door is to be shipped the transmitter should be turned off or placed in a shielded container to prevent interference. Start the Point Sensor Magnetic Door by a momentarily push of the service switch (you will feel the button click) the Point Sensor Magnetic Door is started. 2) The service switch is used as an aid to installation, when the service switch is pushed a data transmission occurs immediately and a special mark is introduced in the ID field of the transmitted data packet to indicate which sensor is in service or installation. 3) The service switch is used to put the Point Sensor Magnetic Door in a quiescent mode (no transmissions and very low power consumption), this is the state the Point Sensor Magnetic Door is in when …

Suppliers

Company
Product
Description
Supplier Links
Point Sensor Magnetic Door - PS-MAGNETICDOOR - Embedded Data Systems
Lawrenceburg, KY, USA
Point Sensor Magnetic Door
PS-MAGNETICDOOR
Point Sensor Magnetic Door PS-MAGNETICDOOR
64-Bit unique ID with 24-bit Digital Counter Switch for installation and service mode indication Up to 600-foot range Transmits immediately on status change Up to 100 transmitters can coexist Battery lasts from 2 to 5 years Very small (1.3” X 2.1” X .6”) ABS Enclosure Complies with part 15 of the FCC rules Water resistant coating on PCB CRC-16 checked Status, ID and counter data Internal Loop antenna Low Cost Part # - 3005-31 - Point Sensor Magnetic Door, 418 MHz Part # - 5002-09-MD - Point Sensor Magnetic Door, 433 MHz The Point Sensor Magnetic Door wireless transmitter is a battery operated digital counter sensor with a microprocessor controlled 418 MHz or 433MHz. FCC certified radio transmitter. The Point Sensor Magnetic Door has an on board time of day clock that allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information is read from a Dallas Semiconductor 1-wire digital device, counter data is read from a 24-bit internal counter register. This information is combined with a CRC-16 error check and transmitted in a very short data packet that results in a transmitter on time of only 15 milliseconds. This architecture allows the Point Sensor Magnetic Door to consume very little energy and a battery life of 2 to 5 years results. The Point Sensor Magnetic Door electronics are coated with a conformal material which provides a moisture barrier against condensation. Submersion in water is not recommended. A pushbutton switch in the ABS cover allows the user to activate the service mode. The service switch has three functions: 1) The Point Sensor Magnetic Door is shipped with the transmitter turned off, anytime the Point Sensor Magnetic Door is to be shipped the transmitter should be turned off or placed in a shielded container to prevent interference. Start the Point Sensor Magnetic Door by a momentarily push of the service switch (you will feel the button click) the Point Sensor Magnetic Door is started. 2) The service switch is used as an aid to installation, when the service switch is pushed a data transmission occurs immediately and a special mark is introduced in the ID field of the transmitted data packet to indicate which sensor is in service or installation. 3) The service switch is used to put the Point Sensor Magnetic Door in a quiescent mode (no transmissions and very low power consumption), this is the state the Point Sensor Magnetic Door is in when …
  • 64-Bit unique ID with 24-bit Digital Counter
  • Switch for installation and service mode indication
  • Up to 600-foot range
  • Transmits immediately on status change
  • Up to 100 transmitters can coexist
  • Battery lasts from 2 to 5 years
  • Very small (1.3” X 2.1” X .6”) ABS Enclosure
  • Complies with part 15 of the FCC rules
  • Water resistant coating on PCB
  • CRC-16 checked Status, ID and counter data
  • Internal Loop antenna
  • Low Cost

Part # - 3005-31 - Point Sensor Magnetic Door, 418 MHz

Part # - 5002-09-MD - Point Sensor Magnetic Door, 433 MHz

The Point Sensor Magnetic Door wireless transmitter is a battery operated digital counter sensor with a microprocessor controlled 418 MHz or 433MHz. FCC certified radio transmitter. The Point Sensor Magnetic Door has an on board time of day clock that allows it to spend most of the time in a low power quiescent state. At predetermined time intervals the clock will wake up the onboard microprocessor. Unique serial number information is read from a Dallas Semiconductor 1-wire digital device, counter data is read from a 24-bit internal counter register. This information is combined with a CRC-16 error check and transmitted in a very short data packet that results in a transmitter on time of only 15 milliseconds. This architecture allows the Point Sensor Magnetic Door to consume very little energy and a battery life of 2 to 5 years results.

The Point Sensor Magnetic Door electronics are coated with a conformal material which provides a moisture barrier against condensation. Submersion in water is not recommended. A pushbutton switch in the ABS cover allows the user to activate the service mode. The service switch has three functions: 1) The Point Sensor Magnetic Door is shipped with the transmitter turned off, anytime the Point Sensor Magnetic Door is to be shipped the transmitter should be turned off or placed in a shielded container to prevent interference. Start the Point Sensor Magnetic Door by a momentarily push of the service switch (you will feel the button click) the Point Sensor Magnetic Door is started. 2) The service switch is used as an aid to installation, when the service switch is pushed a data transmission occurs immediately and a special mark is introduced in the ID field of the transmitted data packet to indicate which sensor is in service or installation. 3) The service switch is used to put the Point Sensor Magnetic Door in a quiescent mode (no transmissions and very low power consumption), this is the state the Point Sensor Magnetic Door is in when …

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Magnetic Sensor Chips
Product Number PS-MAGNETICDOOR
Product Name Point Sensor Magnetic Door
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data