Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966KHTSA1 TLE4966KHTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108704-TLE4966KHTSA 1 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 10mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-TSOP Purpose: Bipolar Switch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1108704-TLE4966KHTSA 1 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 10mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-TSOP Purpose: Bipolar Switch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966KHTSA1 - 1108704-TLE4966KHTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966KHTSA1
1108704-TLE4966KHTSA1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966KHTSA1 1108704-TLE4966KHTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1108704-TLE4966KHTSA 1 Packaging: Reel - TR Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 7mA Current - Output (Max): 10mA Sensing Range: 10mT Trip, -10mT Release Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 6-TSOP Purpose: Bipolar Switch Supply Voltage - Operating: 2.7 V to 18 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1108704-TLE4966KHTSA1
Packaging: Reel - TR
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 7mA
Current - Output (Max): 10mA
Sensing Range: 10mT Trip, -10mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 6-TSOP
Purpose: Bipolar Switch
Supply Voltage - Operating: 2.7 V to 18 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Switches (Solid State) - TLE4966KHTSA1 - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
TLE4966KHTSA1
Switches (Solid State) TLE4966KHTSA1
MAGNETIC SWITCH BIPOLAR TSOP-6-6

MAGNETIC SWITCH BIPOLAR TSOP-6-6

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
TLE4966KHTSA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4966KHTSA1
MAGNETIC SWITCH BIPOLAR TSOP-6-6

MAGNETIC SWITCH BIPOLAR TSOP-6-6

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 1108704-TLE4966KHTSA1 TLE4966KHTSA1 TLE4966KHTSA1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4966KHTSA1 Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Compensated Compensated
Package / Mounting 6-TSOP Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1321ELHLT - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR)
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Cut Tape (CT),Tape & Box (TB)
Input Voltage 4 to 20 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 4.5 to 9 volts
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8112N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 12 volts
View Details