Samtec Inc. Cable Assy, Idc Plug-Plug, 10Pos, 12; Connector To Connector Samtec TCMD-05-D-12.00-01-R

Description
CABLE ASSY, IDC PLUG-PLUG, 10POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, IDC PLUG-PLUG, 10POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Idc Plug-Plug, 10Pos, 12; Connector To Connector Samtec - 83P4144 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Plug-Plug, 10Pos, 12; Connector To Connector Samtec
83P4144
Cable Assy, Idc Plug-Plug, 10Pos, 12; Connector To Connector Samtec 83P4144
CABLE ASSY, IDC PLUG-PLUG, 10POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Position s; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

CABLE ASSY, IDC PLUG-PLUG, 10POS, 12"; Connector to Connector:IDC Plug to IDC Plug; No. of Positions:10Positions; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:2mm; Product Range:TCMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 83P4144
Product Name Cable Assy, Idc Plug-Plug, 10Pos, 12; Connector To Connector Samtec
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-20M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 65.62 ft (200 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Self-regulating heating cable MSB - self-regulating-heating-cable-msb - BARTEC
Specs
Rated Temperature -51.11 to 43.33 C (-60 to 110 F)
View Details
Cable Assembly - 6040A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details