AgozTech LLC Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ AQC18W_HW-GBSC

Description
The Honeywell Mobile Computer Wall Charger is a reliable power solution designed to keep Honeywell handheld scanners and mobile computers fully charged in demanding environments such as warehouses, distribution centers, retail operations, and field service teams. Combining a USB-A wall adapter with a USB-A to USB-C charging cable, this charging kit provides dependable power delivery for enterprise scanning devices. Engineered for durability and continuous workplace use, the Honeywell Scanner Wall cable features a reinforced nylon-braided cable designed to withstand heavy daily handling. The included USB A to Type-C cable for Honeywell supports fast-charging capability when used with compatible devices, helping minimize downtime and keep mobile workers productive throughout their shifts. With a 6-foot cable length and rugged strain-relief construction, this Honeywell USB-A Wall Charger allows convenient charging across workstations, charging stations, and equipment areas. As a complete Honeywell Charging Cable and Wall Adapter, it provides procurement teams with a dependable and scalable charging accessory for enterprise device fleets. Key Features Complete Charging Cable and Wall Adapter solution USB-A to USB-C charging cable compatible with Honeywell mobile computers: Honeywell CT30 XP, CT32, CT40 XP, CT45/CT45 XP, CT47 and Honeywell EDA61K Mobile Computer Supports fast charging when paired with compatible devices Durable nylon-braided cable with reinforced strain relief 6-foot cable length for flexible charging at workstations Built for industrial environments including warehousing, logistics, and retail operations Technical Specifications Connector Type: USB-A wall adapter with USB-A to USB-C cable Cable Length: 6 ft (1.8 m) Output: 5V/3A Charging Capability: Supports fast charging with compatible devices Cable Construction: Nylon-braided cable with reinforced strain relief Durability Rating: Designed to withstand 30,000+ bends Safety Certification: UL-certified adapter Compatible Devices: Honeywell CT30 XP, CT32, CT40 XP, CT45 / CT45 XP, CT47, and Honeywell ScanPal EDA61K mobile computers
Request a Quote
Description
The Honeywell Mobile Computer Wall Charger is a reliable power solution designed to keep Honeywell handheld scanners and mobile computers fully charged in demanding environments such as warehouses, distribution centers, retail operations, and field service teams. Combining a USB-A wall adapter with a USB-A to USB-C charging cable, this charging kit provides dependable power delivery for enterprise scanning devices. Engineered for durability and continuous workplace use, the Honeywell Scanner Wall cable features a reinforced nylon-braided cable designed to withstand heavy daily handling. The included USB A to Type-C cable for Honeywell supports fast-charging capability when used with compatible devices, helping minimize downtime and keep mobile workers productive throughout their shifts. With a 6-foot cable length and rugged strain-relief construction, this Honeywell USB-A Wall Charger allows convenient charging across workstations, charging stations, and equipment areas. As a complete Honeywell Charging Cable and Wall Adapter, it provides procurement teams with a dependable and scalable charging accessory for enterprise device fleets. Key Features Complete Charging Cable and Wall Adapter solution USB-A to USB-C charging cable compatible with Honeywell mobile computers: Honeywell CT30 XP, CT32, CT40 XP, CT45/CT45 XP, CT47 and Honeywell EDA61K Mobile Computer Supports fast charging when paired with compatible devices Durable nylon-braided cable with reinforced strain relief 6-foot cable length for flexible charging at workstations Built for industrial environments including warehousing, logistics, and retail operations Technical Specifications Connector Type: USB-A wall adapter with USB-A to USB-C cable Cable Length: 6 ft (1.8 m) Output: 5V/3A Charging Capability: Supports fast charging with compatible devices Cable Construction: Nylon-braided cable with reinforced strain relief Durability Rating: Designed to withstand 30,000+ bends Safety Certification: UL-certified adapter Compatible Devices: Honeywell CT30 XP, CT32, CT40 XP, CT45 / CT45 XP, CT47, and Honeywell ScanPal EDA61K mobile computers
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Indian Trail, NC, United States
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ
AQC18W_HW-GBSC
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ AQC18W_HW-GBSC
The Honeywell Mobile Computer Wall Charger is a reliable power solution designed to keep Honeywell handheld scanners and mobile computers fully charged in demanding environments such as warehouses, distribution centers, retail operations, and field service teams. Combining a USB-A wall adapter with a USB-A to USB-C charging cable, this charging kit provides dependable power delivery for enterprise scanning devices. Engineered for durability and continuous workplace use, the Honeywell Scanner Wall cable features a reinforced nylon-braided cable designed to withstand heavy daily handling. The included USB A to Type-C cable for Honeywell supports fast-charging capability when used with compatible devices, helping minimize downtime and keep mobile workers productive throughout their shifts. With a 6-foot cable length and rugged strain-relief construction, this Honeywell USB-A Wall Charger allows convenient charging across workstations, charging stations, and equipment areas. As a complete Honeywell Charging Cable and Wall Adapter, it provides procurement teams with a dependable and scalable charging accessory for enterprise device fleets. Key Features Complete Charging Cable and Wall Adapter solution USB-A to USB-C charging cable compatible with Honeywell mobile computers: Honeywell CT30 XP, CT32, CT40 XP, CT45/CT45 XP, CT47 and Honeywell EDA61K Mobile Computer Supports fast charging when paired with compatible devices Durable nylon-braided cable with reinforced strain relief 6-foot cable length for flexible charging at workstations Built for industrial environments including warehousing, logistics, and retail operations Technical Specifications Connector Type: USB-A wall adapter with USB-A to USB-C cable Cable Length: 6 ft (1.8 m) Output: 5V/3A Charging Capability: Supports fast charging with compatible devices Cable Construction: Nylon-braided cable with reinforced strain relief Durability Rating: Designed to withstand 30,000+ bends Safety Certification: UL-certified adapter Compatible Devices: Honeywell CT30 XP, CT32, CT40 XP, CT45 / CT45 XP, CT47, and Honeywell ScanPal EDA61K mobile computers

The Honeywell Mobile Computer Wall Charger is a reliable power solution designed to keep Honeywell handheld scanners and mobile computers fully charged in demanding environments such as warehouses, distribution centers, retail operations, and field service teams. Combining a USB-A wall adapter with a USB-A to USB-C charging cable, this charging kit provides dependable power delivery for enterprise scanning devices.

Engineered for durability and continuous workplace use, the Honeywell Scanner Wall cable features a reinforced nylon-braided cable designed to withstand heavy daily handling. The included USB A to Type-C cable for Honeywell supports fast-charging capability when used with compatible devices, helping minimize downtime and keep mobile workers productive throughout their shifts.

With a 6-foot cable length and rugged strain-relief construction, this Honeywell USB-A Wall Charger allows convenient charging across workstations, charging stations, and equipment areas. As a complete Honeywell Charging Cable and Wall Adapter, it provides procurement teams with a dependable and scalable charging accessory for enterprise device fleets.


Key Features



  • Complete Charging Cable and Wall Adapter solution
  • USB-A to USB-C charging cable compatible with Honeywell mobile computers: Honeywell CT30 XP, CT32, CT40 XP, CT45/CT45 XP, CT47 and Honeywell EDA61K Mobile Computer
  • Supports fast charging when paired with compatible devices
  • Durable nylon-braided cable with reinforced strain relief
  • 6-foot cable length for flexible charging at workstations
  • Built for industrial environments including warehousing, logistics, and retail operations

Technical Specifications



  • Connector Type: USB-A wall adapter with USB-A to USB-C cable
  • Cable Length: 6 ft (1.8 m)
  • Output: 5V/3A
  • Charging Capability: Supports fast charging with compatible devices
  • Cable Construction: Nylon-braided cable with reinforced strain relief
  • Durability Rating: Designed to withstand 30,000+ bends
  • Safety Certification: UL-certified adapter
  • Compatible Devices: Honeywell CT30 XP, CT32, CT40 XP, CT45 / CT45 XP, CT47, and Honeywell ScanPal EDA61K mobile computers
Supplier's Site

Technical Specifications

  AgozTech LLC
Product Category Cable Assemblies
Product Number AQC18W_HW-GBSC
Product Name Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details