Qualtek Electronics Corp. Power, Line Cables - 378002-D01 378002-D01

Description
Manufacturer: Qualtek Win Source Part Number: 1010223-378002-D01 Color: Black Wire Gauge: 1 AWG Voltage Rating: 250V Current Rating: 10A Length: 8.20' (2.50m) Number of Conductors: 3 Style: Male Pins (Blades) to Female Sockets (Slots) 1st Connector: SEV 1011, 3 pos 2nd Connector: IEC 320-C13 Approval Marks: ESTI Approved Countries: Switzerland Categories: Cable Assemblies Status: Active Temperature Range - Operating: 70°C Cord Type: H05VV-F Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Qualtek Win Source Part Number: 1010223-378002-D01 Color: Black Wire Gauge: 1 AWG Voltage Rating: 250V Current Rating: 10A Length: 8.20' (2.50m) Number of Conductors: 3 Style: Male Pins (Blades) to Female Sockets (Slots) 1st Connector: SEV 1011, 3 pos 2nd Connector: IEC 320-C13 Approval Marks: ESTI Approved Countries: Switzerland Categories: Cable Assemblies Status: Active Temperature Range - Operating: 70°C Cord Type: H05VV-F Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power, Line Cables - 378002-D01
1010223-378002-D01
Power, Line Cables - 378002-D01 1010223-378002-D01
Manufacturer: Qualtek Win Source Part Number: 1010223-378002-D01 Color: Black Wire Gauge: 1 AWG Voltage Rating: 250V Current Rating: 10A Length: 8.20' (2.50m) Number of Conductors: 3 Style: Male Pins (Blades) to Female Sockets (Slots) 1st Connector: SEV 1011, 3 pos 2nd Connector: IEC 320-C13 Approval Marks: ESTI Approved Countries: Switzerland Categories: Cable Assemblies Status: Active Temperature Range - Operating: 70°C Cord Type: H05VV-F Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: Qualtek
Win Source Part Number: 1010223-378002-D01
Color: Black
Wire Gauge: 1 AWG
Voltage Rating: 250V
Current Rating: 10A
Length: 8.20' (2.50m)
Number of Conductors: 3
Style: Male Pins (Blades) to Female Sockets (Slots)
1st Connector: SEV 1011, 3 pos
2nd Connector: IEC 320-C13
Approval Marks: ESTI
Approved Countries: Switzerland
Categories: Cable Assemblies
Status: Active
Temperature Range - Operating: 70°C
Cord Type: H05VV-F
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Power, Line Cables and Extension Cords - 378002-D01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
378002-D01-ND
Power, Line Cables and Extension Cords 378002-D01-ND
8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F

8.20' (2.50m) Power Cord Black SEV 1011, 3 pos To IEC 320-C13 H05VV-F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 1010223-378002-D01 378002-D01-ND
Product Name Power, Line Cables - 378002-D01 Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMC-1-24DC-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Form A Socket
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Strainsert Cable - Be83554 - Strainsert
Specs
Cable Shielding Foil Braid; Foil w/ Overall Braided
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
USB 3.0 A Male to USB 3.0 Micro B Male, Black color, 30/30/24AWG, 1M Length - 3023005-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
4 suppliers