TE Connectivity Flat Flex Ribbon Jumpers, Cables 1-1437191-3

Description
"5 Position Flexstrip Cable 0.150"" (3.81mm) 0.500"" (12.70mm)"
Request a Quote Datasheet
Description
"5 Position Flexstrip Cable 0.150"" (3.81mm) 0.500"" (12.70mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 1-1437191-3-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
1-1437191-3-ND
Flat Flex Ribbon Jumpers, Cables 1-1437191-3-ND
"5 Position Flexstrip Cable 0.150"" (3.81mm) 0.500"" (12.70mm)"

"5 Position Flexstrip Cable 0.150"" (3.81mm) 0.500"" (12.70mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Flat Cables
1-1437191-3
Flat Cables 1-1437191-3
Flat Cables

Flat Cables

Buy Now
Swedesboro, NJ, United States
Flat Cables
1-1437191-3
Flat Cables 1-1437191-3
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1-1437191-3 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1-1437191-3
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1-1437191-3
CABLE FLXSTRP 5POS 3.81MM 0.5"

CABLE FLXSTRP 5POS 3.81MM 0.5"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1-1437191-3-ND 1-1437191-3 1-1437191-3 1-1437191-3
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Wire Harnesses - EA-W01-23-507-03 - bisco industries
Specs
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-10 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details