Samsung Electronics Co., Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF431 IRF431

Description
Manufacturer: Samsung Win Source Part Number: 1187013-IRF431 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Samsung Win Source Part Number: 1187013-IRF431 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF431 - 1187013-IRF431 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF431
1187013-IRF431
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF431 1187013-IRF431
Manufacturer: Samsung Win Source Part Number: 1187013-IRF431 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Samsung
Win Source Part Number: 1187013-IRF431
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power MOSFET
Product Number 1187013-IRF431
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRF431
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Super J  MOS S2 Model: FMP60N280S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.2800 ohms
IDSS 13000 milliamps
View Details
CSD19534Q5A 100V, N-Channel NexFET Power MOSFET - CSD19534Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 137000 milliamps
View Details
9 suppliers
 - 2N6804 - Rochester Electronics
Infineon Technologies AG
Specs
Polarity P-Channel
rDS(on) 0.3000 ohms
Package Type TO-204AA
View Details